EN
  • EN
  • DE

ADUCM322BBCZI

Part No ADUCM322BBCZI
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 96CSPBGA / ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 96-CSPBGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, MDIO, SPI
Peripherals POR, PWM, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.9V ~ 3.6V
Data Converters A/D 16x12b; D/A 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Surface Mount
Case / Package 96-TFBGA, CSPBGA
Supplier Device Package 96-CSPBGA (6x6)
Base Product Number ADUCM322
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUCM322BBCZI-ND,-2735-ADUCM322BBCZI,505-ADUCM322BBCZI
Standard Package 1
Win Source Part Number 1322437-ADUCM322BBCZI
Ultra Librarian 3D Model Ultra Librarian ADUCM322BBCZI CAD Model

Description

The ADUCM322BBCZI is a high-performance, ultra-low power microcontroller unit (MCU) from Analog Devices Inc., designed to cater to the demanding needs of modern embedded systems. This MCU is built on a robust ARM Cortex-M3 processor core, offering a perfect blend of energy efficiency and processing power, making it an ideal choice for battery-powered applications and intelligent sensing solutions.

Key Features

  • Core: ARM Cortex-M3 processor, capable of running up to 26 MHz, providing a balance between power consumption and processing capability.
  • Memory: Equipped with ample memory resources, including Flash and SRAM, to support complex applications and algorithms.
  • Power Efficiency: Ultra-low power consumption in both active and standby modes, extending battery life in portable devices.
  • Analog Peripherals: Integrated high-precision analog peripherals, such as ADCs and DACs, offer excellent signal acquisition and control capabilities.
  • Digital Connectivity: A variety of digital interfaces, including SPI, I2C, and UART, for flexible communication with other devices and peripherals.
  • Package: Available in a compact BGA package, the ADUCM322BBCZI is designed for space-constrained applications.

Applications

The ADUCM322BBCZI is versatile and can be used in a wide range of applications. It is particularly well-suited for industrial and instrumentation applications where precision and reliability are critical. Additionally, its power efficiency makes it an excellent choice for portable and wearable devices, healthcare monitors, and smart sensors in IoT deployments.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADUCM322BBCZI is no exception, manufactured to meet high standards, ensuring stable and reliable operation even in harsh environments. With robust design and extensive testing, this MCU is designed to perform consistently over a wide temperature range and under varying conditions.

Whether you're developing a new cutting-edge device or upgrading an existing system, the ADUCM322BBCZI provides the performance, connectivity, and longevity needed for today's dynamic market demands.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1818 $76.3636
4+ $31.3287 $125.3148
5+ $30.3497 $151.7485
7+ $29.3707 $205.5949
9+ $28.3916 $255.5244
12+ $25.4546 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,985 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess