EN
  • EN
  • DE

ADUM4151BRIZ-RL

Part No ADUM4151BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 5000VRMS 7CH SPI 20SOIC / SPI Digital Isolator 5000Vrms 7 Channel 34Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tape & Reel
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 5/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 34Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC-IC
Base Product Number ADUM4151
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337808-ADUM4151BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4151BRIZ-RL CAD Model

Description

ADUM4151BRIZ-RL Digital Isolator by Analog Devices Inc.

The ADUM4151BRIZ-RL is a state-of-the-art digital isolator from Analog Devices Inc., designed to provide robust isolation for sensitive electronic applications. This product is a part of the renowned iCoupler® family, which employs innovative chip-scale transformer technology to achieve isolation of digital signals. The ADUM4151BRIZ-RL is specifically engineered to ensure signal integrity and minimize noise, making it an ideal choice for industrial, automotive, and healthcare systems that require reliable isolation between different voltage domains.

Key Features:

  • High-Speed Operation: This digital isolator supports data rates up to 150 Mbps, enabling high-speed communication for demanding applications without compromising performance.
  • Robust Isolation: With an isolation rating of 5 kVrms, the ADUM4151BRIZ-RL offers excellent protection against high voltage transients and ensures safe operation even in harsh electrical environments.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, making it suitable for power-sensitive applications.
  • Integrated Safety Features: The device includes various safety features such as over-temperature protection and under-voltage lockout, enhancing system reliability.
  • Compact Packaging: Housed in a compact, RoHS-compliant, 16-lead SOIC package, the ADUM4151BRIZ-RL is designed for space-constrained applications.

Applications:

The versatile nature of the ADUM4151BRIZ-RL digital isolator makes it an excellent choice for a wide range of applications, including:

  • Industrial automation systems
  • Automotive electronics
  • Medical equipment with stringent isolation requirements
  • Data communication systems
  • Isolated sensor interfaces

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ADUM4151BRIZ-RL from Analog Devices Inc. is a reliable solution for any system requiring electrical isolation without sacrificing data integrity or efficiency. Its compact form factor and integrated safety features further ensure that it can be integrated seamlessly into a variety of electronic designs, providing peace of mind and enhanced performance.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2794 $61.3970
10+ $10.0755 $100.7550
16+ $9.7606 $156.1696
22+ $9.4457 $207.8054
28+ $9.1309 $255.6652
37+ $8.1863 $302.8931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,004 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess