EN
  • EN
  • DE

ADUM4221-2ARIZ-RL

Part No ADUM4221-2ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description 1/2 BRIDGE DRV ISO LOGIC INPUT U / 4A Gate Driver Magnetic Coupling 5700Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 33ns, 44ns
Pulse Width Distortion (Max) 16ns
Rise / Fall Time (Typ) 25ns, 25ns
Current - Peak Output 4A
Voltage - Output Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UL, VDE
Base Product Number ADUM4221
Other Names 505-ADUM4221-2ARIZ-RLTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1243819-ADUM4221-2ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4221-2ARIZ-RL CAD Model

Description

ADUM4221-2ARIZ-RL: High-Performance Isolated Gate Driver

The ADUM4221-2ARIZ-RL from Analog Devices Inc. is a state-of-the-art isolated gate driver designed for driving insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). This component provides reliable and efficient isolation between the input signal and the power switches used in a wide range of applications, including motor control, industrial inverters, and power supply systems.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM4221-2ARIZ-RL ensures robust galvanic isolation between the low-voltage input side and the high-voltage output side. This isolation prevents high-voltage spikes from affecting the control circuitry, thereby enhancing system reliability and safety. The device is capable of providing an isolation voltage of 5kVrms for 1 minute per UL 1577, which significantly improves the system's ability to withstand voltage transients and surges.

With its integrated Miller clamp, the ADUM4221-2ARIZ-RL offers optimal gate control for IGBTs and MOSFETs by preventing unintended turn-ons due to Miller capacitance effects. The driver operates with a wide range of supply voltages, from 3.0 V to 5.5 V, making it versatile for different design requirements. Furthermore, it supports high-frequency switching, which is essential for modern power conversion applications that demand efficiency and compactness.

The ADUM4221-2ARIZ-RL comes in a compact, 16-lead SOIC package with increased creepage and clearance distances to meet stringent safety standards. The package design also minimizes the PCB footprint, which is crucial for space-constrained applications. Additionally, the device features a low propagation delay and has a high common-mode transient immunity of >50 kV/μs, ensuring accurate timing and robust performance in noisy environments.

To facilitate easy integration into various systems, the ADUM4221-2ARIZ-RL is available in a tape and reel format (RL suffix), making it suitable for high-volume automated manufacturing processes. With its combination of high isolation, fast switching, and compact packaging, the ADUM4221-2ARIZ-RL is an excellent choice for designers looking to enhance the performance and reliability of their power conversion systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess