EN
  • EN
  • DE

ADUM4402CRIZ-RL

Part No ADUM4402CRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel (TR)
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC-IC
Base Product Number ADUM4402
Other Names ANAANAADUM4402CRIZ-RL,ADUM4402CRIZ-RLDKR,ADUM4402CRIZ-RLTR,ADUM4402CRIZ-RLCT,2156-ADUM4402CRIZ-RL,ADUM4402CRIZ-RL,-2735-ADUM4402CRIZ-RLCT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244314-ADUM4402CRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4402CRIZ-RL CAD Model

Description

ADUM4402CRIZ-RL: A Robust Quad-Channel Digital Isolator

The ADUM4402CRIZ-RL is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This component is part of the ADuM440x series, which are quad-channel digital isolators with integrated, isolated power. The device employs Analog Devices' patented iCoupler® technology to achieve high-speed, robust data isolation.

Key Features

  • Channels: The ADUM4402CRIZ-RL offers four independent isolation channels in a robust 16-lead SOIC package, providing flexibility for various data transfer and isolation needs.
  • Data Rate: It supports a wide data rate of up to 10 Mbps, making it suitable for high-speed digital interfacing.
  • Isolation: With an isolation rating of 2.5 kVrms for 1 minute, the device ensures safety and reliability in applications requiring electrical isolation.
  • Integrated DC-to-DC Converter: The integrated, isolated DC-to-DC converter simplifies power supply design by providing up to 500 mW of output power, eliminating the need for an external isolated power supply.
  • High-Temperature Operation: The device is capable of operating over an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.
  • Regulatory Approvals: It is certified by regulatory bodies, meeting UL, CSA, VDE, and CQC standards, which underscores its safety and reliability for international use.

Applications

The ADUM4402CRIZ-RL is ideally suited for a variety of applications where isolation is critical, such as:

  • Industrial automation and process control
  • Isolated sensor interfaces
  • Medical equipment with stringent safety requirements
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Power supply control and monitoring

Reliability and Quality

Analog Devices Inc. ensures that the ADUM4402CRIZ-RL meets the highest quality and performance standards. The device's robust design is geared towards providing reliable data isolation, even in the most demanding conditions. With its advanced features and proven technology, the ADUM4402CRIZ-RL is an excellent choice for designers looking to integrate reliable isolation in their systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7785 $64.6710
14+ $8.8440 $123.8160
21+ $8.5676 $179.9196
28+ $8.2912 $232.1536
37+ $8.0148 $296.5476
49+ $7.1857 $352.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess