EN
  • EN
  • DE

ADUM5020-5BRWZ

Part No ADUM5020-5BRWZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V 500MW / Isolated Module DC DC Converter 1 Output 3.3V, 5V 100mA 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 100mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Dimension 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
Supplier Device Package 16-SOIC
Base Product Number ADUM5020
Other Names ADUM5020-5BRWZ,505-ADUM5020-5BRWZ,-2735-ADUM5020-5BRWZ
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237766-ADUM5020-5BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM5020-5BRWZ CAD Model

Description

ADUM5020-5BRWZ: A Robust Isolated DC/DC Converter by Analog Devices Inc.

The ADUM5020-5BRWZ is a state-of-the-art isolated DC/DC converter module designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to provide reliable electrical isolation between input and output with a focus on efficiency and durability, making it an ideal choice for a variety of applications in industrial, medical, and telecommunications sectors.

Key Features

  • Isolation Rating: The ADUM5020-5BRWZ boasts an impressive isolation voltage rating of 5000 Vrms, ensuring that the input and output are separated by a robust barrier that can withstand high voltage differentials.
  • Output Power: It delivers an output power of 0.5 W, sufficient for a wide range of low-power applications where isolation is a critical requirement.
  • Regulated Output: The output voltage is regulated at 5 V, providing a stable and consistent power supply to the load, which is crucial for sensitive electronic components.
  • Efficiency: High efficiency is a hallmark of the ADUM5020-5BRWZ, ensuring minimal power loss during the conversion process and contributing to the overall energy savings of the system.
  • Compact Package: The device comes in a 16-lead wide-body SOIC package, which is compact and suitable for space-constrained applications.
  • Certifications: It meets important safety standards and certifications, including UL, CSA, and VDE, which attest to its safety and reliability in various operating environments.

Applications

The ADUM5020-5BRWZ is versatile and can be used in multiple applications where isolation is necessary to protect sensitive electronics or to comply with safety regulations. Typical applications include:

  • Isolated sensor interfaces
  • Industrial process controls
  • Medical equipment
  • Isolated data acquisition systems

Conclusion

Analog Devices Inc.'s ADUM5020-5BRWZ is a testament to the company's commitment to providing innovative solutions that enhance performance and safety in electronic systems. With its robust isolation capabilities, regulated output, and compact form factor, this isolated DC/DC converter is an excellent choice for designers looking to integrate reliable power isolation into their projects.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,262 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess