EN
  • EN
  • DE

ADUM7641ARQZ-RL7

Part No ADUM7641ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 1000VRMS 6CH GP 20QSOP / General Purpose Digital Isolator 1000Vrms 6 Channel 1Mbps 15kV/µs CMTI 20-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 5/1
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number ADUM7641
Other Names ADUM7641ARQZ-RL7DKR,ADUM7641ARQZ-RL7TR,505-ADUM7641ARQZ-RL7TR,505-ADUM7641ARQZ-RL7CT,505-ADUM7641ARQZ-RL7DKR,ADUM7641ARQZ-RL7,ADUM7641ARQZ-RL7CT,ADUM7641ARQZ-RL7CT,ADUM7641ARQZ-RL7DKR,ADUM7641ARQZ-RL7TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244317-ADUM7641ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM7641ARQZ-RL7 CAD Model

Description

Product Overview: ADUM7641ARQZ-RL7 by Analog Devices Inc.

The ADUM7641ARQZ-RL7 is a high-performance, quad-channel digital isolator from the renowned manufacturer Analog Devices Inc. This component is designed to offer reliable signal isolation for a variety of applications, ensuring both safety and signal integrity in environments where electrical isolation is paramount. The ADUM7641ARQZ-RL7 utilizes Analog Devices' proprietary iCoupler® technology to transfer digital signals across an isolation barrier while maintaining a high level of data integrity and isolation performance.

Key Features:

  • Channels: 4 independent isolation channels
  • Data Rate: Up to 1 Mbps (mega bits per second)
  • Isolation Voltage: High isolation voltage of 2500 Vrms (volts root mean square)
  • Integration: Integrated, isolated DC-to-DC converter
  • Package: 16-lead QSOP (Quarter Size Outline Package)
  • Temperature Range: Industrial range from -40°C to +125°C

Applications:

The ADUM7641ARQZ-RL7 is ideally suited for applications where electrical isolation is required for safety and performance reasons. Common applications include:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated data communication in harsh environments

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADUM7641ARQZ-RL7 is no exception. The product is manufactured under strict quality control measures to ensure it meets the high standards expected of industrial and medical applications. The robust design of the ADUM7641ARQZ-RL7 ensures that it can withstand the rigors of challenging operating conditions while providing consistent performance.

Conclusion:

For designers and engineers looking for a reliable solution to their signal isolation needs, the ADUM7641ARQZ-RL7 offers the perfect blend of performance, integration, and quality. With its advanced isolation technology and versatile application potential, this digital isolator from Analog Devices Inc. stands out as a top choice in the field of electrical isolation components.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4776 $52.3880
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0597 $201.4925
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess