The DS2760BE-025 from Analog Devices Inc. is a high-precision lithium-ion battery monitor that offers an all-in-one solution for your power management needs. This compact and sophisticated IC is designed to enhance the performance and extend the life of Li+ batteries, making it an ideal choice for portable devices, energy storage systems, and other applications that require reliable battery monitoring.
Key Features
- High-Accuracy Measurement: The DS2760BE-025 provides precise monitoring of voltage, current, and temperature, ensuring optimal charging and discharging processes.
- Integrated A/D Converter: With its built-in analog-to-digital converter, this device delivers accurate data conversion for critical parameters.
- On-Chip Temperature Sensor: The embedded temperature sensor aids in monitoring battery health, preventing overheating and potential damage.
- Capacity Estimation: It features advanced algorithms for estimating remaining battery capacity, which is crucial for user experience and device runtime.
- Communication Interface: The monitor includes a 1-Wire® interface that allows for easy communication with the host system.
- Low Power Consumption: Designed for efficiency, the DS2760BE-025 operates with minimal power draw, contributing to longer battery life.
Applications
The versatility of the DS2760BE-025 makes it suitable for a wide range of applications. It is particularly well-suited for:
- Smartphones and Tablets
- Laptop Computers
- Portable Media Players
- Wireless Headsets and Wearables
- Power Tools
- Uninterruptible Power Supplies (UPS)
- Electric Vehicles (EVs)
- Energy Storage Systems
Product Specifications
Parameter
Value
Function
Battery Monitor
Battery Type
Lithium-Ion
Operating Temperature
-20°C to +70°C
Package/Case
TSOC-16
Interface Type
1-Wire
For engineers and designers looking for a reliable battery monitoring solution, the DS2760BE-025 offers the perfect blend of precision, efficiency, and versatility. Ensure the safety and stability of your battery-powered devices with this top-tier monitor from Analog Devices Inc.