EN
  • EN
  • DE

EVAL-ADIN1300FMCZ

Part No EVAL-ADIN1300FMCZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD / Ethernet PHY Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Ethernet PHY
Primary Attributes Single Chip Hi-Speed USB to 10/100 Ethernet
Supplied Contents Board(s)
Base Product Number ADIN1300
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Win Source Part Number 1349525-EVAL-ADIN1300FMCZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADIN1300FMCZ CAD Model

Description

EVAL-ADIN1300FMCZ: Robust Ethernet PHY Evaluation Board

The EVAL-ADIN1300FMCZ is a comprehensive evaluation board presented by Analog Devices Inc., designed to facilitate the testing and development of the ADIN1300 Robust, Low Power 10/100/1000 Mbps Ethernet Physical Layer (PHY) transceiver. This state-of-the-art evaluation platform is an essential tool for engineers and developers seeking to explore the features and performance of the ADIN1300 in various network environments and applications.

Key Features:

  • Support for 10/100/1000 Mbps Ethernet operation, enabling versatile network connectivity for a wide range of applications.
  • Robust industrial design with low power consumption, making it suitable for industrial, enterprise, and automotive markets.
  • Comprehensive signal quality monitoring features, ensuring reliable communication in electrically noisy environments.
  • Flexible RGMII, MII, RMII, and SGMII MAC interfaces, providing compatibility with a variety of host processors and switch chipsets.
  • IEEE 1588v2 Precision Time Protocol (PTP) support for time-sensitive applications requiring precise synchronization.

Board Details:

The EVAL-ADIN1300FMCZ evaluation board comes equipped with an FMC (FPGA Mezzanine Card) connector, which allows seamless integration with FPGA development platforms for advanced experimentation and prototyping. Additionally, the board includes various status LEDs, providing visual feedback on link activity, speed, and power. The board's layout is carefully designed to mimic a typical application, offering a realistic testing environment for the ADIN1300 PHY.

Applications:

  • Industrial automation and process control systems
  • Automotive in-vehicle networks and diagnostics
  • Enterprise and data center networking equipment
  • Embedded systems and IoT devices requiring Ethernet connectivity

The EVAL-ADIN1300FMCZ is an invaluable asset for developers aiming to harness the robustness and efficiency of the ADIN1300 PHY. With its extensive feature set and flexible interfacing options, this evaluation board provides a solid foundation for designing next-generation networked devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $394.5940 $394.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess