EN
  • EN
  • DE

HMC-ALH482

Part No HMC-ALH482
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 2GHZ-22GHZ DIE / RF Amplifier IC General Purpose 2GHz ~ 22GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Frequency 2GHz ~ 22GHz
P1dB 14dBm
Gain 16dB
Noise Figure 2.2dB
RF Type General Purpose
Voltage - Supply 4V
Current - Supply 45mA
Test Frequency 12GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1341308-HMC-ALH482
Ultra Librarian 3D Model Ultra Librarian HMC-ALH482 CAD Model

Description

The HMC-ALH482 from Analog Devices Inc. is a state-of-the-art GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed to provide exceptional performance in a variety of RF and microwave applications. This high-quality component is well-suited for telecommunications, satellite communications, and radar systems where low noise figures and high linearity are paramount.

Key Features

  • Frequency Range: The HMC-ALH482 operates over a broad frequency range, making it versatile for multiple applications.
  • Low Noise Figure: With its excellent noise figure, this LNA provides clear signal amplification, minimizing the degradation of the signal-to-noise ratio.
  • High Gain: It offers high gain levels, which is critical for maintaining signal integrity over long distances or through various mediums.
  • High Linearity: The LNA exhibits high linearity, ensuring that the amplified signal is a true representation of the original without introducing significant distortion.

Applications

  • Satellite Communications
  • Telecommunications Infrastructure
  • Radar Systems
  • Test Instrumentation
  • Electronic Warfare

Product Specifications

The HMC-ALH482 is built using Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (PHEMT) technology, which is known for its high electron mobility and velocity, enabling devices to operate at higher frequencies with improved performance. The LNA is available in a compact package, which allows for easy integration into a wide range of systems.

Analog Devices Inc. is renowned for its commitment to providing high-quality products that push the boundaries of performance. The HMC-ALH482 is yet another example of their dedication to excellence in the field of RF and microwave technology.

For detailed technical specifications, application support, and ordering information, please refer to the official Analog Devices HMC-ALH482 datasheet or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess