EN
  • EN
  • DE

HMC711LC5TR

Part No HMC711LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC SUB-HARMON CONV 32SMD / RF IC Upconverter Radar 17.7GHz ~ 23.6GHz 32-CSMT (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Upconverter
Frequency 17.7GHz ~ 23.6GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Base Product Number HMC711
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340508-HMC711LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC711LC5TR CAD Model

Description

The HMC711LC5TR from Analog Devices Inc. is a cutting-edge microwave mixer that offers exceptional performance in signal processing applications. Designed for use in a variety of RF and IF systems, this mixer component is part of the Hittite Microwave product family known for their high-quality and reliability in demanding environments.

Key Features

  • Frequency Range: The HMC711LC5TR operates over a broad frequency range, making it suitable for a wide array of applications in both commercial and military sectors.
  • Conversion Loss: It exhibits low conversion loss, which ensures efficient signal processing and minimal signal degradation during the mixing process.
  • Isolation: The device provides excellent isolation between its ports, which helps to maintain signal integrity and reduce interference.
  • Linearity: High linearity performance allows for accurate signal processing even at high signal levels, making it ideal for complex systems that require precise signal handling.
  • Package: Housed in a compact LC5 package, the HMC711LC5TR is designed for surface-mount technology (SMT), allowing for ease of integration into a variety of circuit designs.

Applications

The HMC711LC5TR is versatile and can be implemented in a range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment and Sensors
  • Satellite Communications

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number HMC711LC5TR
Category RF Mixers
Package / Case LC5
RoHS Compliant

With its robust design and superior specifications, the HMC711LC5TR from Analog Devices Inc. is an excellent choice for designers looking to enhance their RF and IF signal processing capabilities.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess