EN
  • EN
  • DE

HMC996LP4ETR

Part No HMC996LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP RADAR 5GHZ-12GHZ 24QFN / RF Amplifier IC Radar 5GHz ~ 12GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 5GHz ~ 12GHz
P1dB 23dBm
Gain 18.5dB
Noise Figure 2.5dB
RF Type Radar
Voltage - Supply 4.5V
Current - Supply 120mA
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC996
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1319353-HMC996LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC996LP4ETR CAD Model

Description

The HMC996LP4ETR is a state-of-the-art RF (Radio Frequency) mixer produced by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This product is part of the Hittite Microwave product family and is designed to provide exceptional performance in RF and IF (Intermediate Frequency) applications.

Key Features:

  • Frequency Range: The HMC996LP4ETR operates over a wide frequency range, offering versatility for various applications.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency of the signal processing.
  • Isolation: High isolation levels between the ports prevent signal leakage and ensure clean mixing of signals.
  • LO/RF Port: The mixer includes a Local Oscillator (LO) and an RF port that are optimized for a broad range of frequencies.
  • Surface-Mount Package: Comes in a compact 4x4mm QFN package, suitable for space-constrained applications and allows for efficient assembly onto PCBs.
  • Applications: Ideal for use in wireless infrastructure, test equipment, and military applications where high performance and reliability are paramount.

Product Specifications:

Parameter Specification
Package/Case 24-VFQFN Exposed Pad
Frequency Varies based on application requirements
Conversion Gain/Loss Optimized for minimal loss
Noise Figure Designed for low noise contribution
Supply Voltage Appropriate for standard RF systems

The HMC996LP4ETR is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for sophisticated electronic systems. Its robust design and superior specifications make it a prime choice for engineers and designers looking to enhance their RF signal processing capabilities.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess