EN
  • EN
  • DE

LT7101EUHE#PBF

Part No LT7101EUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 36QFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 36-WFQFN, 26 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 105V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 105V
Current - Output 1A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 36-WFQFN, 26 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LT7101
Other Names 505-LT7101EUHE#PBF,-2735-LT7101EUHE#PBF,LT7101EUHE#PBF
Standard Package 61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249874-LT7101EUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LT7101EUHE#PBF CAD Model

Description

Introducing the LT7101EUHE#PBF from Analog Devices Inc.

The LT7101EUHE#PBF is a cutting-edge, high-performance power management integrated circuit (IC) designed by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is tailored to meet the rigorous demands of modern electronic applications, providing efficient and reliable power management solutions.

Key Features:

  • Precision Voltage Control: The LT7101EUHE#PBF offers precise voltage regulation, ensuring stable power delivery to sensitive electronic components.
  • High Efficiency: With its advanced design, this IC achieves high efficiency, reducing energy consumption and heat generation, thus contributing to the longevity of the application it is used in.
  • Robust Thermal Performance: The product is housed in a thermally enhanced package, which provides excellent heat dissipation and ensures reliable operation even under high-temperature conditions.
  • Flexibility: It is designed to cater to a wide range of input voltages, making it versatile for various applications.
  • Protection Features: The LT7101EUHE#PBF includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the system from potential damage.

Applications:

The LT7101EUHE#PBF is ideal for a multitude of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LT7101EUHE#PBF is no exception. It is manufactured to the highest standards, ensuring both performance and durability. Customers can trust this product to perform reliably over its intended lifespan, even in the most demanding conditions.

Environmental Compliance:

The LT7101EUHE#PBF complies with various environmental regulations, including RoHS and REACH. This demonstrates Analog Devices Inc.'s dedication to environmental responsibility and the production of eco-friendly products.

Whether you're designing a power supply for an intricate telecommunications system or looking for a robust power management solution for industrial applications, the LT7101EUHE#PBF from Analog Devices Inc. offers the performance, efficiency, and reliability required to power today's advanced electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3358 $55.0074
7+ $15.0448 $105.3136
11+ $14.5747 $160.3217
15+ $14.1045 $211.5675
19+ $13.6344 $259.0536
25+ $12.2239 $305.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess