Product Overview: LT8303IS5#TRPBF from Analog Devices Inc.
The LT8303IS5#TRPBF is a monolithic flyback regulator from the renowned semiconductor manufacturer Analog Devices Inc. This innovative component simplifies the design of an isolated DC/DC converter. With no need for an optocoupler, third winding, or signal transformer, the LT8303 offers a compact and efficient solution for applications requiring isolated power supplies.
Operating over a wide input voltage range of 5.5V to 100V, the LT8303IS5#TRPBF is versatile and can handle a variety of input sources, making it ideal for automotive, industrial, medical, and telecommunications power systems. It features an internal 450mA, 150V power switch and delivers up to 2W of output power, making it a robust choice for small form factor or space-constrained applications.
Key Features:
- Wide Input Voltage Range: 5.5V to 100V, accommodating a broad spectrum of power sources.
- Integrated 450mA, 150V Power Switch: Reduces external component count and simplifies circuit design.
- No Optocoupler Required: Utilizes onboard regulation to eliminate the need for external feedback components.
- Low Ripple Burst Mode® Operation: Enhances efficiency at light loads and ensures low standby power consumption.
- Output Short-Circuit Protection: Provides added safety and reliability for connected components.
- Thermal Shutdown: Offers protection against overheating, ensuring long-term stability and performance.
The LT8303IS5#TRPBF is packaged in a small SOT-23, which is suitable for compact PCB layouts. Its simple external circuitry requirements mean that it can be used to create a complete isolated power supply with a minimal number of external components. This can significantly reduce both design complexity and time to market for a wide range of products.
Analog Devices Inc. has a reputation for producing high-quality, reliable components. The LT8303IS5#TRPBF is no exception, providing designers with a dependable and efficient solution for their isolated power supply needs.