EN
  • EN
  • DE

LT8304HS8E#TRPBF

Part No LT8304HS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK ADJ 2A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1V 1 Output 2A (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 150V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 11kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number LT8304
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317492-LT8304HS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8304HS8E#TRPBF CAD Model

Description

Product Overview: LT8304HS8E#TRPBF

The LT8304HS8E#TRPBF is a high-performance, monolithic flyback regulator from Analog Devices Inc. that simplifies the design of an isolated DC/DC converter. With no optocoupler, third winding, or signal transformer required for regulation, this device offers a compact and reliable solution for applications requiring efficient power conversion and electrical isolation.

Key Features

  • Wide Input Voltage Range: This regulator is designed to operate over a wide input voltage range, making it versatile for various applications.
  • Integrated 630V/1.5A Switch: The LT8304HS8E#TRPBF incorporates an internal 630V/1.5A NPN power switch to minimize external components and simplify the power supply design.
  • No Optocoupler Required: The innovative design of this flyback regulator eliminates the need for an optocoupler, which enhances reliability and reduces system complexity.
  • Low Ripple Burst Mode® Operation: It features Burst Mode operation, which ensures low output ripple, high efficiency at light loads, and ultra-low quiescent current.
  • Thermal Shutdown: The device includes thermal shutdown protection, safeguarding the system from potential overheating.

Applications

The LT8304HS8E#TRPBF is ideal for a variety of applications, including:

  • Isolated Industrial, Automotive, and Medical Power Supplies
  • Telecommunications and Datacom Systems
  • Isolated Auxiliary/Housekeeping Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT8304HS8E#TRPBF is no exception. This product is available in an 8-lead SO package with enhanced thermal performance, making it suitable for challenging environments.

Ordering Information

The product is offered in tape and reel packaging, denoted by the suffix 'TRPBF,' which is ideal for automated assembly processes. For detailed information on purchasing and availability, please contact Analog Devices or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0337 $50.1685
13+ $8.2328 $107.0264
19+ $7.9755 $151.5345
26+ $7.7183 $200.6758
34+ $7.4610 $253.6740
45+ $6.6892 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess