EN
  • EN
  • DE

LT8316IFE#PBF

Part No LT8316IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600VIN MICROPOWER, ISOLATED NO-O / Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 16V ~ 600V
Frequency - Switching 220Hz ~ 140kHz
Synchronous Rectifier Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8316
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8316IFE#PBF-ND,505-LT8316IFE#PBF,-2735-LT8316IFE#PBF
Standard Package 74
Win Source Part Number 1317481-LT8316IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8316IFE#PBF CAD Model

Description

The LT8316IFE#PBF is a high-performance monolithic flyback regulator from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This innovative product simplifies the design of an isolated DC/DC converter since it does not require an optocoupler, nor a third winding or signal transformer for regulation. It is suitable for a wide range of applications, including industrial, automotive, telecommunications, and medical equipment.

Key Features:

  • Input Voltage Range: The device operates over a wide input voltage range of 18V to 560V, making it versatile for various applications.
  • No Optocoupler Required: The LT8316IFE#PBF utilizes a novel regulation technique that eliminates the need for an optocoupler, enhancing reliability and simplifying design.
  • Built-in Error Amplifier: An internal error amplifier allows for precise output voltage regulation, ensuring stable operation under varying load conditions.
  • Quasi-Resonant Boundary Mode Operation: The regulator operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in low noise and high efficiency.
  • Programmable Soft-Start: This feature provides a controlled ramp-up of output voltage, which prevents inrush current at startup and extends the life of the product.
  • Robust Protection Features: The device includes overvoltage, overtemperature, and undervoltage lockout protections, ensuring safe operation under abnormal conditions.

Applications:

  • Isolated Telecom Power Supplies
  • Industrial Controls
  • Electric Vehicles
  • Medical Diagnostic Equipment

The LT8316IFE#PBF is available in a compact 16-lead TSSOP package with an exposed pad for enhanced thermal performance. It is designed to meet the rigorous standards of the industry, offering a reliable and efficient solution for isolated power supply designs. With its advanced features and robust design, the LT8316IFE#PBF from Analog Devices Inc. is an excellent choice for designers looking to improve power system performance and reliability.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1011 $54.6066
14+ $7.4676 $104.5464
21+ $7.2342 $151.9182
29+ $7.0009 $203.0261
37+ $6.7675 $250.3975
50+ $6.0674 $303.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess