EN
  • EN
  • DE

S-8533A52AFT-TB-U

Part No S-8533A52AFT-TB-U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8TSSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7V ~ 16V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number S-8533
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250822-S-8533A52AFT-TB-U
Ultra Librarian 3D Model Ultra Librarian S-8533A52AFT-TB-U CAD Model

Description

The S-8533A52AFT-TB-U is a step-up DC/DC converter IC manufactured by ABLIC U.S.A. Inc. This device efficiently converts low-voltage DC power to a higher voltage level, making it ideal for applications where a higher voltage is required but only a lower voltage source is available. It is commonly used in battery-powered devices, portable electronics, and LED lighting systems.

Applications:

  • LED Backlighting: Powering LEDs in LCD screens and other display applications.
  • Portable Electronics: Boosting voltage for various components in mobile phones, tablets, and other portable devices.
  • Battery-Powered Devices: Converting battery voltage to a higher level for optimal system performance.
  • Boost Converters: Increasing voltage levels in power supplies and voltage regulation circuits.
  • White LED Drive Circuits: Providing the necessary voltage to drive white LEDs efficiently.

Features:

  • High Efficiency: Maximizes power conversion efficiency to extend battery life.
  • Low Start-Up Voltage: Operates from a low input voltage, allowing for use with a wide range of power sources.
  • Small Package Size: Enables compact circuit designs.
  • Built-In Oscillator: Simplifies circuit design by integrating the oscillator.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Compact Circuit Designs: Small package size enables use in space-constrained applications.
  • Versatile Applications: Suitable for a wide range of voltage boosting applications.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Improved System Performance: Provides a stable and efficient voltage source for optimal system performance.

The S-8533A52AFT-TB-U is designed to deliver high efficiency in a small package. This converter operates with low start-up voltage, making it suitable for various battery-powered applications. The integrated oscillator and adjustable output voltage add to its versatility, allowing designers to tailor the power supply to specific needs.

Technical Specifications:

  • Input Voltage: Varies (Refer to datasheet)
  • Output Voltage: Adjustable (Refer to datasheet)
  • Operating Frequency: Varies (Refer to datasheet)
  • Operating Temperature: -40°C to +85°C (Typical)

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess