EN
  • EN
  • DE

LT8357EMSE#TRPBF

Part No LT8357EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-IQ 2MHZ 60V ISOLATED SEPIC F / Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3V ~ 60V
Frequency - Switching 100kHz ~ 2MHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8357EMSE#TRPBFTR
Standard Package 2,500
Win Source Part Number 1317439-LT8357EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8357EMSE#TRPBF CAD Model

Description

Analog Devices Inc. LT8357EMSE#TRPBF Product Overview

The LT8357EMSE#TRPBF is a high-performance, compact step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion for a variety of applications. This regulator is part of the wide portfolio of power management solutions that Analog Devices offers, combining high efficiency, robustness, and ease of use in a small footprint.

Key Features

  • Wide Input Voltage Range: The LT8357EMSE#TRPBF operates over a broad input voltage range, making it suitable for applications with varying input sources, including automotive, industrial, and telecommunications systems.
  • High Efficiency: This device employs a synchronous rectification topology, which enhances efficiency by reducing power loss during the switching process. This leads to lower heat generation and improved system reliability.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the regulator to optimize performance for specific applications, balancing efficiency and component size.
  • Robust Protection Features: The LT8357EMSE#TRPBF includes over-temperature protection, overvoltage protection, and short-circuit protection, ensuring the safety and longevity of both the regulator and the system it powers.
  • Compact MSOP-16 Package: The device is available in a 16-lead MSOP package with a thermal pad, which aids in heat dissipation and allows for a compact overall design.

Applications

The versatility of the LT8357EMSE#TRPBF makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive electronics
  • Industrial power supplies
  • Distributed power systems
  • Battery-powered devices
  • Telecommunications equipment

With its combination of performance, efficiency, and protection features, the LT8357EMSE#TRPBF from Analog Devices Inc. is a reliable and effective solution for your power conversion needs. Whether you're designing a new system or upgrading an existing one, this switching regulator is engineered to meet the demands of modern electronic devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess