EN
  • EN
  • DE

LT8364EDE#TRPBF

Part No LT8364EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 4A 12DFN / Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 4A (Switch) 12-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 60V (Switch)
Current - Output 4A (Switch)
Frequency - Switching 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LT8364
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8364EDE#TRPBFTR,505-LT8364EDE#TRPBFDKR,505-LT8364EDE#TRPBFCT,LT8364EDE#TRPBF-ND,-2735-LT8364EDE#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317534-LT8364EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8364EDE#TRPBF CAD Model

Description

The LT8364EDE#TRPBF is a high-performance, compact DC/DC converter from Analog Devices Inc., designed to meet a wide range of power supply requirements with its versatile features and robust design. This converter is part of the LT8364 series and is an excellent choice for applications requiring efficient power conversion, small footprint, and reliable operation under varying conditions.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.8V to 60V, making it suitable for a diverse set of applications, from automotive to industrial systems.
  • High Efficiency: The LT8364EDE#TRPBF offers high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: With a selectable frequency range from 300kHz to 2MHz, designers can optimize the converter for size, efficiency, and performance.
  • Multiple Topologies Supported: This versatile converter supports boost, SEPIC, and inverting topologies, providing flexibility in design choices.
  • Robust Thermal Performance: The device comes in a thermally efficient 14-lead 4mm × 3mm DFN package that helps manage heat dissipation effectively.

Applications

The LT8364EDE#TRPBF is ideal for a range of applications, such as:

  • Automotive and Industrial Power Supplies
  • Portable Instruments
  • Medical Devices
  • Telecommunications
  • LED Lighting
  • Energy Harvesting Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LT8364EDE#TRPBF is manufactured to meet the highest industry standards, ensuring consistent performance and durability across various environmental conditions. With over-temperature protection and a robust power package, this converter is designed to deliver long-term reliability for critical applications.

Whether you are designing a new power system or upgrading an existing one, the LT8364EDE#TRPBF from Analog Devices Inc. provides the performance, flexibility, and reliability needed to meet your DC/DC conversion requirements.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9147 $55.4029
16+ $6.4941 $103.9056
24+ $6.2912 $150.9888
33+ $6.0882 $200.9106
43+ $5.8853 $253.0679
57+ $5.2765 $300.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess