EN
  • EN
  • DE

LT8390AEUFD#TRPBF

Part No LT8390AEUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28 / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 60V
Frequency - Switching 645kHz ~ 2.1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT8390
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8390AEUFD#TRPBFCT,505-LT8390AEUFD#TRPBFTR,LT8390AEUFD#TRPBF-ND,505-LT8390AEUFD#TRPBFDKR,505-LT8390AEUFD#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317417-LT8390AEUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8390AEUFD#TRPBF CAD Model

Description

The LT8390AEUFD#TRPBF is a cutting-edge, high-performance DC/DC converter from the renowned manufacturer Analog Devices Inc. This advanced component is designed to offer efficient and reliable power conversion in a variety of electronic applications, including but not limited to automotive, industrial, telecommunications, and portable devices.

Key Features:

  • Wide Input Voltage Range: This converter is capable of operating with a broad input voltage range, making it versatile for different power supply scenarios.
  • High Efficiency: With its high-efficiency design, the LT8390AEUFD#TRPBF ensures minimal power loss during operation, contributing to the overall energy saving of the system.
  • Adjustable Frequency: Users can adjust the switching frequency as per their design requirements, which provides flexibility in balancing efficiency and component size.
  • Robust Thermal Performance: The device is designed to operate reliably in a wide temperature range, ensuring performance even in harsh environmental conditions.
  • Integrated Fault Protection: The converter includes features such as overvoltage, overcurrent, and thermal protection, enhancing the safety and longevity of the end application.

Applications:

  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunication Infrastructure
  • Battery-Powered Devices
  • Energy Harvesting Systems

The LT8390AEUFD#TRPBF is packaged in a compact UFD footprint, which is ideal for space-constrained applications. It is available in tape and reel packaging (TRPBF suffix), which facilitates automated manufacturing processes, ensuring a streamlined production flow for high-volume requirements.

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the LT8390AEUFD#TRPBF is no exception. Its advanced features and robust design make it a top choice for engineers and designers looking to create efficient power conversion solutions in their next-generation electronic products.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0812 $63.2436
6+ $17.2974 $103.7844
9+ $16.7568 $150.8112
13+ $16.2163 $210.8119
16+ $15.6757 $250.8112
22+ $14.0541 $309.1902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,062 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess