EN
  • EN
  • DE

LTC3309AHV#TRMPBF

Part No LTC3309AHV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A STEP-DOWN / Buck Switching Regulator IC Positive Programmable 0.5V 1 Output 6A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 2.25V
Current - Output 6A
Frequency - Switching Up to 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3309
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3309AHV#TRMPBFTR,-2735-LTC3309AHV#TRMPBFDKR,LTC3309AHV#TRMPBFTR,LTC3309AHV#TRMPBFDKR,505-LTC3309AHV#TRMPBFTR,-2735-LTC3309AHV#TRMPBFCT,LTC3309AHV#TRMPBFDKR-ND,505-LTC3309AHV#TRMPBFDKR,LTC3309AHV#TRMPBFCT-ND,LTC3309AHV#TRMPBFTR-ND,505-LTC3309AHV#TRMPBFCT,-2735-LTC3309AHV#TRMPBFTR-ND,LTC3309AHV#TRMPBFCT
Standard Package 500
Win Source Part Number 1317426-LTC3309AHV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3309AHV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3309AHV#TRMPBF Overview

The LTC3309AHV#TRMPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to cater to a wide range of power supply applications. This advanced regulator is capable of delivering continuous output currents up to 3A with a high efficiency that is maintained over a broad load range, making it an ideal choice for portable devices, industrial equipment, and automotive applications.

Key Features

  • Wide Input Voltage Range: The LTC3309AHV#TRMPBF operates from an input voltage range of 3.4V to 42V, making it suitable for applications with varying supply voltages, including those powered by multi-cell batteries or industrial power supplies.
  • High Efficiency: The device is optimized for efficiency, featuring low RDS(ON) internal switches that minimize unnecessary power loss and extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing flexibility to power a wide range of devices.
  • Fast Transient Response: The LTC3309AHV#TRMPBF is designed with a fast transient response, ensuring stable operation even during sudden changes in load.
  • Thermal Protection: It includes thermal protection features that safeguard the device from overheating, thereby ensuring reliable performance under various operating conditions.
  • Low Dropout Operation: The regulator can maintain output regulation during low input voltage conditions, which is essential for applications that experience significant drops in supply voltage.
  • Compact Packaging: Available in a 3mm x 3mm QFN package, the LTC3309AHV#TRMPBF is designed for space-constrained applications.

Applications

The LTC3309AHV#TRMPBF's robust feature set makes it suitable for a diverse array of applications, including:

  • Automotive electronics
  • Portable instruments
  • Industrial power systems
  • Data communication devices
  • Point-of-load applications

With its combination of wide input voltage range, high efficiency, and flexible output voltage configuration, the LTC3309AHV#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and versatile power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5768 $50.1912
22+ $4.5758 $100.6676
34+ $4.4328 $150.7152
47+ $4.2898 $201.6206
61+ $4.1469 $252.9609
81+ $3.7179 $301.1499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess