EN
  • EN
  • DE

LT8602IUJ#PBF

Part No LT8602IUJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ QD 40QFN / Buck Switching Regulator IC Positive Adjustable 0.8V, 1V 4 Output 1.5A, 1.8A, 2.5A 40-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V, 1V
Voltage - Output (Max) 42V
Current - Output 1.5A, 1.8A, 2.5A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LT8602
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8602IUJ#PBF-ND,-2735-LT8602IUJ#PBF,505-LT8602IUJ#PBF
Standard Package 61
Win Source Part Number 1320628-LT8602IUJ#PBF
Ultra Librarian 3D Model Ultra Librarian LT8602IUJ#PBF CAD Model

Description

The LT8602IUJ#PBF is a cutting-edge quad channel, monolithic, synchronous step-down switching regulator designed and manufactured by Analog Devices Inc. This high-performance component is engineered to provide efficient power management solutions across a diverse range of applications.

Key Features:

  • Quad Channel Output: It features four independent channels that can deliver a continuous output current of up to 1.5A, 1.5A, 1.5A, and 2.5A, respectively, for the four channels, making it highly versatile for multi-rail power systems.
  • Wide Input Voltage Range: The LT8602IUJ#PBF operates with an input voltage range from 3V to 42V, accommodating a variety of supply voltages and ensuring compatibility with automotive and industrial power systems.
  • High Efficiency: With synchronous rectification, this regulator achieves high efficiency, which is critical for thermal management and energy saving in portable and battery-powered applications.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 250kHz to 2.2MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, enhancing the reliability and longevity of the end application.
  • Compact Package: The LT8602IUJ#PBF is offered in a compact 38-lead QFN package, optimizing board space without compromising performance.

Applications:

The versatility of the LT8602IUJ#PBF makes it an excellent choice for a wide array of applications, including:

  • Automotive power supplies
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Distributed power systems

Conclusion:

With its robust feature set, the LT8602IUJ#PBF from Analog Devices Inc. stands out as a highly integrated power management solution that meets the needs of complex and demanding electronic systems. Its ability to drive multiple outputs with high efficiency and reliability makes it a top choice for designers looking to streamline their power supply designs while ensuring performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3364 $52.0092
8+ $14.2247 $113.7976
11+ $13.7802 $151.5822
15+ $13.3357 $200.0355
20+ $12.8912 $257.8240
26+ $11.5576 $300.4976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess