EN
  • EN
  • DE

LT8610ACHMSE#PBF

Part No LT8610ACHMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 42V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8610
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8610ACHMSE#PBF-ND,-2735-LT8610ACHMSE#PBF,505-LT8610ACHMSE#PBF
Standard Package 37
Win Source Part Number 1320576-LT8610ACHMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8610ACHMSE#PBF CAD Model

Description

Product Overview: LT8610ACHMSE#PBF - Analog Devices Inc.

The LT8610ACHMSE#PBF is a high-performance, compact step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management for a wide range of applications. This device is part of the LT8610 series, which is known for its low quiescent current, high efficiency, and fast transient response. The LT8610ACHMSE#PBF is an excellent choice for designers looking for a reliable power solution that can handle demanding conditions while maintaining energy efficiency.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range of 3.4V to 42V, making it suitable for applications with varying supply voltages.
  • High Efficiency: With its synchronous rectification topology, the LT8610ACHMSE#PBF can achieve up to 96% efficiency, reducing heat dissipation and improving system performance.
  • Low Quiescent Current: Its ultra-low quiescent current of 2.5μA helps in extending battery life in portable devices when in standby mode.
  • Fast Minimum Switch-On Time: It features a minimum switch-on time as low as 30ns, allowing for a high step-down ratio in high-frequency operation.
  • Robust Thermal Performance: The device is housed in a thermally enhanced MSOP-16E package, providing excellent thermal performance and reliability.
  • Adjustable and Fixed Frequency: Users have the flexibility to set the switching frequency between 200kHz and 1.5MHz or synchronize it to an external clock.

Applications:

The LT8610ACHMSE#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive and Industrial Power Supplies
  • Telecommunications and Networking Equipment
  • Portable and Battery-Powered Devices
  • Datacom and Storage Systems
  • Medical and Healthcare Devices

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8610ACHMSE#PBF is no exception. This product is manufactured to the highest standards and is designed to meet the rigorous demands of industrial and automotive applications. With its advanced features and robust design, the LT8610ACHMSE#PBF is poised to deliver exceptional performance and efficiency in your next power management project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5073 $64.5219
6+ $17.6471 $105.8826
9+ $17.0956 $153.8604
13+ $16.5441 $215.0733
16+ $15.9927 $255.8832
21+ $14.3382 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess