EN
  • EN
  • DE

LT8610AIMSE-5#PBF

Part No LT8610AIMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A 16MSOP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8610
Other Names 505-LT8610AIMSE-5#PBF,LT8610AIMSE-5#PBF,-2735-LT8610AIMSE-5#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249871-LT8610AIMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT8610AIMSE-5#PBF CAD Model

Description

Product Overview: LT8610AIMSE-5#PBF

The LT8610AIMSE-5#PBF is a high-performance, compact step-down switching regulator from Analog Devices Inc. This advanced power solution is designed to convert higher input voltages to a fixed 5V output with a high level of efficiency and precision. The device is part of the LT8610 product family, which is renowned for its low quiescent current, making it an ideal choice for battery-powered systems and energy-sensitive applications.

Key Features

  • High Efficiency: With a synchronous rectification topology, the LT8610AIMSE-5#PBF achieves up to 96% efficiency, minimizing heat generation and power loss.
  • Wide Input Voltage Range: This regulator operates with an input voltage range from 3.4V to 42V, accommodating a variety of supply voltages and transient conditions.
  • Fixed 5V Output: The device provides a stable 5V output, essential for consistent operation of digital and analog circuits.
  • Low Quiescent Current: An ultra-low quiescent current of 2.5µA in shutdown mode extends battery life in portable applications.
  • Fast Minimum On-Time: The regulator is capable of fast minimum on-time of just 30ns, making it suitable for high-frequency operation and enabling large step-down ratios.
  • Robust Thermal Performance: The LT8610AIMSE-5#PBF is available in a thermally enhanced MSOP-16E package, ensuring effective heat dissipation and reliable performance even at full load.

Applications

The versatility of the LT8610AIMSE-5#PBF makes it an excellent choice for a broad range of applications. These include automotive systems, industrial controls, telecommunications infrastructure, and portable devices. Its ability to maintain stable output in the face of varying input conditions also makes it suitable for power supplies in sensitive electronic equipment.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8610AIMSE-5#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding environments. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, reflecting Analog Devices' dedication to environmental sustainability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4168 $67.2504
6+ $18.3933 $110.3598
9+ $17.8185 $160.3665
12+ $17.2437 $206.9244
15+ $16.6689 $250.0335
21+ $14.9446 $313.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess