EN
  • EN
  • DE

LT8650SEV#PBF

Part No LT8650SEV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 3.3V/5V 4A DL 32LQFN  /  Buck Switching Regulator IC Positive Adjustable 2 Output 4A 32-TFQFN Exposed Pad, 28 Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Max) 42V
Current - Output 4A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-TFQFN Exposed Pad, 28 Leads
Supplier Device Package 32-LQFN (6x4)
Base Product Number LT8650
Other Names 505-LT8650SEV#PBF,-2735-LT8650SEV#PBF,LT8650SEV#PBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249894-LT8650SEV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8650SEV#PBF CAD Model

Description

Product Overview: LT8650SEV#PBF

The LT8650SEV#PBF from Analog Devices Inc. is a high-performance, dual-channel, synchronous step-down switching regulator designed for precision, efficiency, and reliability in a wide range of applications. This advanced power solution is part of the Silent Switcher® family, which is renowned for its low electromagnetic emissions, making it ideal for noise-sensitive applications without compromising power efficiency or performance.

Key Features

      
  • Wide Input Voltage Range: The device operates from a 3.0V to 42V input voltage range, accommodating a variety of supply sources including automotive batteries, industrial supplies, and more.
  •   
  • Dual Channel Output: It features two independent outputs capable of delivering up to 4A of continuous current each, providing flexibility in managing multiple power rails.
  •   
  • High Efficiency: With its synchronous rectification topology and low quiescent current, the LT8650SEV#PBF achieves high efficiency across a wide range of load currents.
  •   
  • Ultralow EMI/EMC Emissions: The Silent Switcher architecture minimizes EMI/EMC emissions, facilitating compliance with stringent regulatory standards and reducing design complexity for EMI-sensitive applications.
  •   
  • Fast, Minimal-Pulse-Skipping Operation: The device supports fast transient response and minimal pulse-skipping operation even at light loads, maintaining stable output and high efficiency.
  •   
  • Adjustable and Synchronizable Frequency: Its switching frequency is adjustable from 300kHz to 3MHz, and can also be synchronized to an external clock for noise-sensitive applications requiring a specific frequency domain.

Applications

The LT8650SEV#PBF is versatile and can be used in a variety of applications, including:

      
  • Automotive infotainment and telematics systems
  •   
  • Industrial control and automation equipment
  •   
  • Telecommunications and networking equipment
  •   
  • Portable and battery-powered devices
  •   
  • Medical equipment
  •   
  • Point-of-load applications

With its compact footprint, the LT8650SEV#PBF is available in a 4mm x 6mm LQFN package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a preferred choice for engineers and designers looking for a power management solution that delivers both performance and peace of mind.

Overall, the LT8650SEV#PBF by Analog Devices Inc. represents a sophisticated blend of technology and design, ensuring efficient power delivery for today's advanced electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1955 $60.5865
6+ $18.9173 $113.5038
9+ $18.2782 $164.5038
12+ $17.0000 $204.0000
16+ $16.3610 $261.7760
20+ $15.7219 $314.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess