EN
  • EN
  • DE

LT8653SEV#PBF

Part No LT8653SEV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DUAL CHNNL 2A 42V SYNCH STPDWN S  /  Buck Switching Regulator IC Positive Fixed 3.3V, 5V 2 Output 2A, 2A 20-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V, 5V
Current - Output 2A, 2A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-TFQFN Exposed Pad
Supplier Device Package 20-LQFN (4x3)
Base Product Number LT8653
Other Names 161-LT8653SEV#PBF,505-LT8653SEV#PBF,161-LT8653SEV#PBF,-2735-LT8653SEV#PBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249886-LT8653SEV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8653SEV#PBF CAD Model

Description

Product Overview: LT8653SEV#PBF from Analog Devices Inc.

The LT8653SEV#PBF is a high-performance, dual-channel synchronous step-down Silent Switcher® 2 regulator designed by Analog Devices Inc. This advanced power solution is engineered to meet the stringent requirements of modern compact and high-efficiency applications. With its Silent Switcher 2 architecture, the LT8653SEV#PBF minimizes EMI/EMC emissions, making it ideal for noise-sensitive applications without compromising efficiency or thermal performance.

Key Features

  • Dual Channel: Two independent 4A output channels that can be paralleled for up to 8A of output current.
  • Wide Input Voltage Range: Operates from a 3.4V to 42V input voltage range, making it suitable for various supply sources, including automotive batteries and industrial supplies.
  • High Efficiency: Integrated top and bottom power MOSFETs result in high efficiency and reduced heat generation.
  • Fast Transient Response: The fast minimum on-time of just 30ns enables large step-down ratios at high switching frequencies, allowing for a quick response to load changes.
  • Ultralow EMI/EMC Emissions: Utilizes Silent Switcher 2 technology with integrated bypass capacitors to optimize the switch node layout, ensuring minimal EMI and EMC emissions.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz and 3MHz or synchronized to an external clock.

Applications

With its robust feature set, the LT8653SEV#PBF is particularly well-suited for a wide range of applications, including:

  • Automotive infotainment and navigation systems
  • Industrial control and automation systems
  • Telecommunications equipment
  • Medical devices
  • Point-of-load power supplies

Package and Reliability

The LT8653SEV#PBF comes in a thermally enhanced 4mm x 6mm LQFN package, which is designed to maximize heat dissipation and reliability. The device is rated for operation from –40°C to +125°C, ensuring consistent performance across a wide range of environmental conditions.

In summary, the LT8653SEV#PBF from Analog Devices Inc. offers a compact, efficient, and EMI-friendly solution for dual-channel power regulation needs, making it an excellent choice for designers looking to optimize their power systems for performance and space constraints.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7202 $58.8808
9+ $12.0781 $108.7029
13+ $11.7007 $152.1091
18+ $11.3232 $203.8176
23+ $10.9458 $251.7534
31+ $9.8135 $304.2185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess