EN
  • EN
  • DE

LTC1198-1BCS8#TRPBF

Part No LTC1198-1BCS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 8SOIC / 8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Sampling Rate (Per Second) 750k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 6V
Voltage - Supply, Digital 2.7V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
Base Product Number LTC1198
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318283-LTC1198-1BCS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1198-1BCS8#TRPBF CAD Model

Description

The LTC1198-1BCS8#TRPBF is a high-performance, low-power, 10-bit, 2.7V to 5.5V, 1Msps analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance analog technology. This component is designed with advanced features and robust capabilities to cater to a wide range of applications, including data acquisition systems, medical instruments, and communication systems.

Key Features:

  • Resolution: The device boasts a 10-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate of up to 1Msps (mega samples per second), this ADC is ideal for capturing high-speed signals with accuracy.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, which allows for flexible integration into various system voltage levels.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1198-1BCS8#TRPBF consumes minimal power, thereby extending battery life in portable devices.
  • Interface: The device includes a serial interface for easy communication with microcontrollers and digital signal processors.
  • Package: It comes in a compact 8-lead narrow SOIC package, making it suitable for space-constrained applications.
  • Temperature Range: The ADC operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The LTC1198-1BCS8#TRPBF is versatile and can be used in numerous applications. Its high-speed sampling capability makes it perfect for digital oscilloscopes and spectrum analyzers. The low power consumption feature is particularly beneficial for battery-powered devices such as handheld medical instruments. Additionally, its wide supply voltage range and robust temperature performance make it suitable for industrial process control and monitoring systems.

With its combination of speed, precision, and power efficiency, the LTC1198-1BCS8#TRPBF from Analog Devices Inc. is a reliable choice for designers looking to enhance their systems with a high-quality ADC solution.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess