EN
  • EN
  • DE

LTC1503IS8-2#PBF

Part No LTC1503IS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP 2V 100MA 8SOIC / Charge Pump Switching Regulator IC Positive Fixed 2V 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2V
Current - Output 100mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1503
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1317475-LTC1503IS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1503IS8-2#PBF CAD Model

Description

Product Overview

LTC1503IS8-2#PBF is a high-performance, constant-frequency current mode PWM step-down DC/DC converter manufactured by Analog Devices Inc. Designed to deliver a fixed output voltage of 2.5V, this device is capable of driving a 500mA load with excellent line and load regulation. The LTC1503IS8-2#PBF comes in a compact, thermally efficient 8-lead SOIC package, making it an ideal choice for space-constrained applications.

Key Features

  • Fixed Output Voltage: Delivers a precise 2.5V output, suitable for a variety of low-voltage applications.
  • High Efficiency: With its current mode operation, the LTC1503IS8-2#PBF offers high efficiency across a wide range of load currents.
  • Output Current: Capable of providing up to 500mA, making it suitable for powering small to medium-sized loads.
  • Thermal Performance: The SOIC package enhances thermal performance, ensuring reliability even under high load conditions.
  • Stable with Low ESR Output Capacitors: Works well with ceramic and other low ESR capacitors, providing flexibility in design.
  • Low Shutdown Current: Features a low shutdown current of under 1µA, which helps to conserve battery life in portable applications.
  • Wide Input Voltage Range: Operates from a 4.5V to 5.5V input, accommodating variations in supply voltage.

Applications

The LTC1503IS8-2#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Wireless and DSL Modems
  • PDAs and Handheld Computers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC1503IS8-2#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring both performance and durability.

With its robust feature set and compact size, the LTC1503IS8-2#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess