Product Overview: LTC1550LCMS8-4.1#PBF
The LTC1550LCMS8-4.1#PBF is a high-performance, low-noise regulated charge pump voltage converter from Analog Devices Inc. It is designed to provide a stable and reliable power supply for various electronic applications. This component is particularly suitable for battery-powered systems where efficient power conversion is critical.
Key Features
- Output Voltage: Fixed 4.1V, providing a precise voltage for consistent performance.
- Low Noise Operation: Integrated with low-noise technology to ensure minimal interference with sensitive RF and analog circuits.
- High Efficiency: Charge pump technology allows for up to 99% efficiency, reducing power loss and extending battery life.
- Small Package: Available in an MSOP-8 package, making it suitable for space-constrained applications.
- Thermal Protection: Built-in thermal shutdown feature protects the device from overheating during operation.
- No Inductors Required: The charge pump design eliminates the need for external inductors, simplifying the circuit design and saving board space.
Applications
The LTC1550LCMS8-4.1#PBF is versatile and can be used in a wide range of applications, including:
- Portable and handheld devices
- Wireless communication systems
- Medical devices
- Power supply modules
- GPS receivers
- Other battery-operated electronics
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
LTC1550LCMS8-4.1#PBF
Output Voltage
4.1V
Package / Case
MSOP-8
Operating Temperature
Specified by Manufacturer
With its robust feature set and reliable performance, the LTC1550LCMS8-4.1#PBF from Analog Devices Inc. is an ideal solution for designers looking to enhance the efficiency and longevity of their power-sensitive electronic systems.