EN
  • EN
  • DE

ADP7156ARDZ-1.8-R7

Part No ADP7156ARDZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 1.2A 8SOIC  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 80dB ~ 60dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7156
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP7156ARDZ-1.8-R7DKR,ADP7156ARDZ-1.8-R7DKR,-2735-ADP7156ARDZ-1.8-R7CT,ADP7156ARDZ-1.8-R7CT,ADP7156ARDZ-1.8-R7TR
Standard Package 1,000
Win Source Part Number 1027794-ADP7156ARDZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP7156ARDZ-1.8-R7 CAD Model

Description

ADP7156ARDZ-1.8-R7 Linear Regulator by Analog Devices Inc.

The ADP7156ARDZ-1.8-R7 is a high-performance linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This regulator offers a fixed output voltage of 1.8V, making it an ideal choice for applications that demand a stable and accurate low-voltage supply.

Featuring a low dropout voltage, the ADP7156ARDZ-1.8-R7 provides efficient operation even when the input voltage is close to the output voltage, thus ensuring minimal power loss and heat generation. This characteristic is particularly beneficial in battery-powered devices where energy efficiency is paramount.

The device is capable of delivering up to 500mA of output current, which is suitable for a wide range of applications, from powering sensitive RF circuits to providing a clean power source for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision analog circuitry.

One of the key features of the ADP7156ARDZ-1.8-R7 is its low output noise, which is less than 10 µV RMS over a 10 Hz to 100 kHz bandwidth. This low noise performance is crucial for sensitive applications where electronic noise can interfere with signal integrity and overall system performance.

The regulator also includes a range of protective features to ensure reliable operation under various conditions. These include overcurrent protection, thermal shutdown, and reverse battery protection. The device's robustness is further enhanced by its wide operating temperature range of -40°C to +125°C, allowing it to perform reliably in harsh environments.

Encased in a compact 8-lead SOIC package, the ADP7156ARDZ-1.8-R7 is designed for easy integration into a variety of electronic systems. Its small footprint and surface-mount design make it an excellent choice for space-constrained applications.

Overall, the ADP7156ARDZ-1.8-R7 from Analog Devices Inc. is a versatile and reliable linear regulator that offers excellent performance for a wide array of applications that require a clean, stable, and efficient power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1414 $51.4242
8+ $14.0648 $112.5184
12+ $13.6252 $163.5024
16+ $13.1857 $210.9712
20+ $12.7462 $254.9240
27+ $11.4276 $308.5452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess