EN
  • EN
  • DE

LTC1650ACN#PBF

Part No LTC1650ACN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16DIP / 16 Bit Digital to Analog Converter 1 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4, ±0.15
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Through Hole
Base Product Number LTC1650
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1322793-LTC1650ACN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1650ACN#PBF CAD Model

Description

Analog Devices Inc. LTC1650ACN#PBF

The LTC1650ACN#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and accuracy in a wide range of applications. This versatile DAC is a perfect fit for situations demanding high resolution and low noise, such as in industrial automation, process control, and advanced audio systems.

Key Features

  • Resolution: 16-bit performance ensures high precision output, providing fine granularity for analog signals.
  • Settling Time: Fast 2µs settling time allows for rapid changes in output, making it suitable for dynamic applications that require quick response times.
  • Output Range: The LTC1650ACN#PBF offers a flexible output range, which can be configured to provide unipolar or bipolar voltages, accommodating a variety of use cases.
  • Interface: It comes with a simple, SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.
  • Power Efficiency: Low power consumption is a hallmark of this DAC, making it ideal for power-sensitive designs.
  • Package: Housed in a 16-lead narrow DIP package, the LTC1650ACN#PBF is designed for straightforward integration into a wide array of systems.
  • Stability: The device features a robust design that ensures stability over various temperature ranges, contributing to reliable performance in diverse environments.

Applications

The LTC1650ACN#PBF is a versatile component that can be used in multiple domains, including but not limited to:

  • Data Acquisition Systems
  • Automated Test Equipment
  • Industrial Process Control
  • Precision Instrumentation
  • Digital Signal Processing
  • High-end Audio Equipment

With its precision and flexibility, the LTC1650ACN#PBF from Analog Devices Inc. stands out as a DAC that can meet the demands of professionals looking for high-quality analog output. Whether it's for precise industrial measurements or high-fidelity audio, this DAC is engineered to provide reliable and consistent performance that enhances the overall quality of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess