EN
  • EN
  • DE

LTC2310HMSE-12#PBF

Part No LTC2310HMSE-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2310
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2310HMSE-12#PBF,2156-LTC2310HMSE-12#PBF-505
Standard Package 37
Win Source Part Number 1321332-LTC2310HMSE-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2310HMSE-12#PBF CAD Model

Description

The LTC2310HMSE-12#PBF is a high-performance, 12-bit, 5Msps, serial sampling A/D converter that provides exceptional accuracy and speed, making it an ideal choice for a wide array of demanding applications. Manufactured by Analog Devices Inc., a leader in precision analog technology, this product is designed to deliver top-notch performance while maintaining power efficiency and ease of use.

Key Features

  • Resolution: 12-bit resolution ensures precise digital representation of analog signals, suitable for high-precision measurements.
  • Sampling Rate: A fast sampling rate of 5Msps (mega samples per second) allows for accurate capturing of high-speed signals.
  • Interface: The serial interface simplifies connections to microcontrollers and DSPs, reducing the number of required I/O lines and saving board space.
  • Power Consumption: Low power usage makes it ideal for battery-powered and portable applications without compromising performance.
  • No Pipeline Delay: The converter features no latency, which is crucial for control loop applications where immediate data processing is required.
  • Package: The LTC2310HMSE-12#PBF comes in a compact MSOP-10 package, which is beneficial for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability under various environmental conditions.

Applications

The versatility of the LTC2310HMSE-12#PBF allows it to be used in a range of applications including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Systems
  • Industrial Process Control
  • Portable Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2310HMSE-12#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess