EN
  • EN
  • DE

LTC2324IUKG-16#PBF

Part No LTC2324IUKG-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 52QFN / 16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 2M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Parallel, SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Surface Mount
Base Product Number LTC2324
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2324IUKG-16#PBF,505-LTC2324IUKG-16#PBF,LTC2324IUKG-16#PBF-ND
Standard Package 45
Win Source Part Number 1318461-LTC2324IUKG-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2324IUKG-16#PBF CAD Model

Description

Product Overview: LTC2324IUKG-16#PBF by Analog Devices Inc.

The LTC2324IUKG-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) developed by Analog Devices Inc., a leading company in the field of high-performance analog technology. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Precision Conversion: With 16-bit resolution, the LTC2324IUKG-16#PBF ensures high-fidelity conversion of analog signals to digital data, allowing for precise measurements and control in critical applications.
  • High-Speed Performance: The device boasts a fast conversion rate, enabling real-time data processing and quick system response times, which is crucial for applications that require rapid signal analysis.
  • Multiple Input Channels: Equipped with multiple input channels, this ADC offers flexibility for simultaneous sampling of different analog inputs, making it ideal for multi-channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2324IUKG-16#PBF minimizes power usage without compromising performance, which is essential for portable and battery-powered devices.
  • Durable and Reliable: The industrial-grade temperature range ensures reliable operation under harsh conditions, making it suitable for use in environments with extreme temperatures.

Applications

The LTC2324IUKG-16#PBF is versatile and can be integrated into a variety of systems, including:

  • Medical Imaging Systems
  • Automated Test Equipment
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Instrumentation

Technical Specifications

The LTC2324IUKG-16#PBF is packed with technical features that make it an excellent choice for precision ADC requirements:

  • Resolution: 16 bits
  • Number of Channels: Multiple
  • Sampling Rate: High-speed
  • Interface Type: Serial (SPI, QSPI, MICROWIRE)
  • Operating Temperature Range: Industrial
  • Package: QFN

With its combination of precision, speed, and reliability, the LTC2324IUKG-16#PBF from Analog Devices Inc. is an ideal ADC solution for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2956 $67.2956
2+ $55.2169 $110.4338
3+ $53.4914 $160.4742
4+ $51.7659 $207.0636
5+ $50.0404 $250.2020
7+ $44.8638 $314.0466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess