EN
  • EN
  • DE

LTC2333HLX-16#PBF

Part No LTC2333HLX-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP / 16 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 800k
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 7.5V ~ 38V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number LTC2333
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2333HLX-16#PBF,LTC2333HLX-16#PBF-ND,505-LTC2333HLX-16#PBF
Standard Package 250
Win Source Part Number 1321347-LTC2333HLX-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2333HLX-16#PBF CAD Model

Description

Analog Devices Inc. LTC2333HLX-16#PBF Product Overview

The LTC2333HLX-16#PBF from Analog Devices Inc. is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers exceptional accuracy and speed. It is designed to cater to demanding applications that require precise data acquisition, such as medical imaging, industrial control systems, and high-speed instrumentation.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high precision for applications that require detailed and accurate analog readings.
  • Sampling Rate: With a maximum sampling rate of up to 2Msps (million samples per second), the LTC2333HLX-16#PBF can handle high-speed signal processing, making it ideal for capturing transient events and for use in high-bandwidth systems.
  • Multiple Input Channels: It features multiple input channels, allowing for the simultaneous acquisition of signals from different sources, which can be critical for multi-sensor systems or for monitoring various parameters in parallel.
  • Low Power Consumption: The ADC operates with a low power consumption, making it suitable for battery-powered devices and for applications where power efficiency is a priority.
  • No Latency Operation: It offers no latency operation, ensuring reliable and consistent performance in loop control applications where delay can be detrimental.
  • Interface: The device includes a flexible digital interface that is compatible with various microcontrollers and digital signal processors, facilitating easy integration into existing systems.

Robust Construction

The LTC2333HLX-16#PBF comes in a robust, lead-free, RoHS-compliant package, ensuring long-term reliability and compliance with environmental regulations. The package is designed to withstand harsh industrial environments, providing stable performance over a wide temperature range.

Applications

Due to its high precision and speed, the LTC2333HLX-16#PBF is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • High-speed Instrumentation
  • Automated Test Equipment

Overall, the LTC2333HLX-16#PBF from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility, making it a top choice for engineers and designers looking for a reliable ADC solution.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to €14.5124
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to €42.2178
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess