EN
  • EN
  • DE

LTC2341IUH-18

Part No LTC2341IUH-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 32QFN / 18 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 666k
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345643-LTC2341IUH-18
Ultra Librarian 3D Model Ultra Librarian LTC2341IUH-18 CAD Model

Description

The LTC2341IUH-18 is a cutting-edge multi-channel, 18-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to cater to applications requiring high precision and speed, such as medical imaging, industrial process control, and instrumentation.

Key Features

  • Resolution: 18-bit performance provides high precision data conversion, ensuring detailed and accurate signal representation.
  • Channel Configuration: The device features multiple differential channels, allowing for simultaneous sampling and processing of several input signals.
  • Sampling Rate: With a maximum sampling rate of up to 200ksps, the LTC2341IUH-18 is capable of fast data acquisition, suitable for dynamic signal analysis.
  • Flexible Power Supply: It operates on a 2.5V to 5.25V supply, providing versatility in various system power schemes.
  • Digital Interface: The ADC includes an SPI-compatible serial interface for easy integration with microcontrollers and digital processors.

Performance and Reliability

The LTC2341IUH-18 is designed for excellent thermal performance and reliability. It operates over an industrial temperature range and is housed in a QFN package that ensures a compact footprint and minimal board space usage.

Applications

Due to its high-resolution and fast sampling capabilities, the LTC2341IUH-18 is highly suitable for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation

Ordering and Availability

The LTC2341IUH-18 is available for order through Analog Devices Inc. and its authorized distributors. Check for availability and pricing options to accommodate your specific needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess