EN
  • EN
  • DE
  • IT

LTC2450CDC#TRMPBF

Part No LTC2450CDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 30
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Mounting SMD (SMT)
Base Product Number LTC2450
Other Names -2735-LTC2450CDC#TRMPBFCT,LTC2450CDCTRMPBF,LTC2450CDC#TRMPBFDKR,-2735-LTC2450CDC#TRMPBFTR,LTC2450CDC#TRMPBF,LTC2450CDC#TRMPBFCT,LTC2450CDC#TRMPBFTR,-2735-LTC2450CDC#TRMPBFTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265279-LTC2450CDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2450CDC#TRMPBF CAD Model

Description

Product Overview: LTC2450CDC#TRMPBF

The LTC2450CDC#TRMPBF is a high-precision, compact analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent performance for a wide range of applications. This 16-bit ADC features an easy-to-use two-wire, I²C-compatible serial interface, making it an ideal choice for space-constrained systems that require simple, yet accurate data acquisition capabilities.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine detail in the analog signal conversion process for applications that demand high accuracy.
  • Single-Ended Input: The ADC offers a single-ended input, which simplifies the design for systems that do not require differential inputs.
  • Low Power Consumption: With its power-efficient design, the LTC2450CDC#TRMPBF is suitable for battery-powered devices and other applications where power conservation is crucial.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 5.5V, providing versatility in various operating environments and compatibility with multiple system voltages.
  • Automatic Sleep Mode: The ADC features an automatic sleep mode, which further reduces power consumption when the device is not converting.
  • No External Reference: An internal reference eliminates the need for external components, thus reducing the overall system complexity and bill of materials.
  • Compact Package: The component is available in a 6-lead DFN package, ensuring a minimal footprint on the PCB.

Applications

The LTC2450CDC#TRMPBF is suitable for a variety of applications, including:

  • Portable Instrumentation
  • Battery Monitoring
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Devices
  • Automotive Systems

With its high-resolution ADC capabilities, low power consumption, and small form factor, the LTC2450CDC#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to integrate precise data acquisition into their next project. Its ease of use, combined with the robust feature set, ensures that it can meet the requirements of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess