EN
  • EN
  • DE

LTC2480HMS#TRPBF

Part No LTC2480HMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10MSOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number LTC2480
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2480HMS#TRPBFTR,-2735-LTC2480HMS#TRPBFDKR,LTC2480HMS#TRPBF-ND,505-LTC2480HMS#TRPBFDKR,505-LTC2480HMS#TRPBFCT,-2735-LTC2480HMS#TRPBFCT
Standard Package 2,500
Win Source Part Number 1318309-LTC2480HMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2480HMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC2480HMS#TRPBF Product Overview

The LTC2480HMS#TRPBF is a high-precision, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications that require accurate and low-noise digital representations of analog signals. This product is particularly well-suited for sensor interfacing, temperature measurements, medical instrumentation, and industrial control systems where precision data acquisition is critical.

One of the standout features of the LTC2480HMS#TRPBF is its unique No Latency ΔΣ architecture, which provides a digital output without the delay typically associated with traditional ΔΣ converters. This makes it ideal for applications that require both high accuracy and fast response times. The device operates from a single 2.7V to 5.5V supply and includes an integrated oscillator, eliminating the need for external components and simplifying the design process.

The LTC2480HMS#TRPBF offers a user-friendly I2C interface, which allows for easy communication with microcontrollers and other digital systems. Its flexible input configuration can be programmed to accept differential inputs or pseudo-differential inputs with respect to GND, providing versatility in connecting to various sensor types.

Key features of the LTC2480HMS#TRPBF include:

  • 24-bit resolution with no missing codes
  • Internal temperature sensor for temperature compensation or direct temperature measurement
  • Programmable gain amplifier (PGA) with gains from 1 to 128
  • Automatic offset and full-scale calibration
  • Low power consumption, ideal for battery-powered devices
  • Small MSOP-10 package suitable for space-constrained applications

With its robust design and high level of integration, the LTC2480HMS#TRPBF ensures reliable and consistent performance even in harsh environments. The device's extended temperature range and durable packaging make it a reliable choice for industrial and outdoor applications. For designers and engineers looking for a high-precision ADC solution, the LTC2480HMS#TRPBF from Analog Devices Inc. is an excellent option that combines accuracy, speed, and ease of use in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess