EN
  • EN
  • DE

LTC2492IDE#TRPBF

Part No LTC2492IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 14DFN / 24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 7.5
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2492
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339313-LTC2492IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2492IDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC2492IDE#TRPBF Overview

The LTC2492IDE#TRPBF is a high-precision, 24-bit No Latency ΔΣ ADC (Analog-to-Digital Converter) from Analog Devices Inc., featuring an integrated temperature sensor and Easy Drive technology. Designed for direct digitization of high-impedance sensors, this ADC is an excellent choice for a wide range of applications including industrial process control, instrumentation, medical devices, and automated test equipment.

Key Features

  • High Resolution: The 24-bit resolution provides a high degree of accuracy, making it suitable for precision measurement tasks where the fine detail of the signal is critical.
  • Integrated Temperature Sensor: An onboard temperature sensor simplifies design and improves system performance by providing a reference for temperature compensation or direct temperature measurement.
  • Easy Drive Technology: The LTC2492IDE#TRPBF's Easy Drive technology reduces the requirements on the external driver circuitry, allowing direct interfacing with high-impedance sensors without the need for buffering.
  • Multiple Input Channels: It offers a versatile multiplexer with 4 differential or 8 single-ended input channels, allowing for flexible signal acquisition and multiplexing of various sensors.
  • No Latency ΔΣ: The No Latency ΔΣ architecture provides a continuous stream of conversions without the delay found in traditional ΔΣ converters, enabling real-time data acquisition.
  • Wide Input Range: The device supports a wide common-mode input range, which makes it adaptable to a variety of signal levels.

Electrical Characteristics

  • Supply Voltage: The LTC2492IDE#TRPBF operates from a single 2.7V to 5.5V supply, accommodating various power environments.
  • Low Power Consumption: Its low power consumption is ideal for battery-powered or energy-sensitive applications.
  • Communication Interface: The ADC communicates through an I2C-compatible serial interface, enabling easy integration with most microcontrollers and digital systems.

Package and Reliability

The LTC2492IDE#TRPBF comes in a compact 14-lead DFN package, which is highly suitable for space-constrained applications. The product is also lead-free and RoHS compliant, ensuring environmental safety and global acceptability. With its robust design, the LTC2492IDE#TRPBF is engineered to maintain high performance over an extended temperature range, making it reliable in diverse operating conditions.

With its combination of high resolution, integrated features, and ease of use, the LTC2492IDE#TRPBF from Analog Devices Inc. is a versatile and efficient solution for precision analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3179 $50.6358
5+ $20.7736 $103.8680
8+ $20.1245 $160.9960
11+ $19.4753 $214.2283
14+ $18.8261 $263.5654
18+ $16.8786 $303.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,997 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess