EN
  • EN
  • DE

LTC2637CMS-HMI12#PBF

Part No LTC2637CMS-HMI12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16MSOP / 12 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2637
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2637CMS-HMI12#PBF-ND,505-LTC2637CMS-HMI12#PBF,-2735-LTC2637CMS-HMI12#PBF
Standard Package 37
Win Source Part Number 1322980-LTC2637CMS-HMI12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2637CMS-HMI12#PBF CAD Model

Description

Analog Devices LTC2637CMS-HMI12#PBF Digital-to-Analog Converter

The LTC2637CMS-HMI12#PBF is a high-precision digital-to-analog converter (DAC) from Analog Devices Inc., renowned for its performance and reliability in various applications. This integrated circuit is part of the LTC2637 family, which features multiple DAC channels with 12-bit resolution, ensuring fine granularity and accuracy in analog output. The LTC2637CMS-HMI12#PBF is designed to cater to the needs of sophisticated electronics that require precise voltage control and signal conversion from digital to analog domains.

Encased in a compact MSOP-16 package, this DAC is engineered for space-conscious applications without compromising on functionality. The device operates with a supply voltage ranging from 2.7V to 5.5V, making it versatile for both portable and stationary applications. Furthermore, the LTC2637CMS-HMI12#PBF boasts an integrated, high-accuracy reference with a 10ppm/°C maximum temperature coefficient, ensuring stable performance over a wide temperature range.

One of the standout features of this product is its multiple software-selectable output ranges, which include unipolar and bipolar options. This flexibility allows designers to easily adapt the DAC to various output requirements. Additionally, the LTC2637CMS-HMI12#PBF offers an I2C-compatible serial interface, facilitating seamless communication with microcontrollers and other digital systems.

The LTC2637CMS-HMI12#PBF is designed with simplicity in mind, offering a user-friendly pin configuration and straightforward digital interface. Its robust design ensures reliable operation in demanding environments, making it suitable for industrial control systems, automated test equipment, and precision instrumentation. The device also includes a power-on reset circuit that ensures the DAC output powers up to zero-scale or midscale and remains there until a valid write takes place.

With its advanced features, the LTC2637CMS-HMI12#PBF from Analog Devices Inc. is an excellent choice for designers seeking a high-quality, multi-channel DAC solution. Its precision, programmability, and ease of use make it an ideal component for a wide range of applications that demand accurate analog output derived from digital signals.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess