EN
  • EN
  • DE

LTC2637HDE-LZ8#PBF

Part No LTC2637HDE-LZ8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 14DFN / 8 Bit Digital to Analog Converter 8 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 8
Settling Time 3.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2637
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2637HDE-LZ8#PBF-CRL,-2735-LTC2637HDE-LZ8#PBF,Q14662414,505-LTC2637HDE-LZ8#PBF,LTC2637HDE-LZ8#PBF-ND
Standard Package 91
Win Source Part Number 1323083-LTC2637HDE-LZ8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2637HDE-LZ8#PBF CAD Model

Description

Analog Devices Inc. LTC2637HDE-LZ8#PBF Overview

The LTC2637HDE-LZ8#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular DAC is a member of the LTC2637 family, which is designed to provide a balance of performance, ease of use, and versatility, making it suitable for a wide range of applications, including industrial automation, process control, and communication systems.

Key Features

  • Resolution: The LTC2637HDE-LZ8#PBF offers a 12-bit resolution, ensuring accurate and precise analog output signals.
  • Channel Count: This DAC features eight independent DAC channels, allowing for multiple signal outputs from a single device.
  • Interface: It supports a simple, SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.
  • Integrated Reference: An internal reference with 10ppm/°C max temperature coefficient is included, which enhances the stability and precision of the output.
  • Power Supply: The device operates from a single 2.7V to 5.5V supply, making it flexible for various system power requirements.
  • Package: The LTC2637HDE-LZ8#PBF is available in a 16-lead DFN package (4mm x 3mm), which is designed for space-constrained applications.

Performance and Reliability

With its robust design, the LTC2637HDE-LZ8#PBF ensures high reliability and performance. It features a guaranteed monotonic output over the entire operating temperature range of -40°C to 125°C. Additionally, the DAC's low noise and fast settling time make it an ideal choice for high-resolution applications where data integrity is crucial.

Applications

The versatility of the LTC2637HDE-LZ8#PBF allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Process Control and Industrial Automation
  • Programmable Logic Controllers (PLC)
  • Automotive Systems

Overall, the LTC2637HDE-LZ8#PBF from Analog Devices Inc. stands out as a reliable and high-performing component for precision analog output generation, catering to the needs of sophisticated electronic systems across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess