EN
  • EN
  • DE

LTC2935CTS8-2#TRMPBF

Part No LTC2935CTS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8 / Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 8 Selectable Threshold Combinations
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2935
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2935CTS8-2#TRMPBFDKR,LTC2935CTS8-2#TRMPBFCT,-2735-LTC2935CTS8-2#TRMPBFDKR,LTC2935CTS8-2#TRMPBF-ND,-2735-LTC2935CTS8-2#TRMPBFCT,LTC2935CTS8-2#TRMPBFTR,LTC2935CTS82TRMPBF
Standard Package 500
Win Source Part Number 1320518-LTC2935CTS8-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2935CTS8-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2935CTS8-2#TRMPBF Ultra-Low Voltage Supervisor

The LTC2935CTS8-2#TRMPBF is a highly precise, ultra-low voltage supervisor designed to monitor system voltages as low as 0.4V, ensuring that microprocessors, FPGAs, DSPs, and other sensitive electronic components operate within their specified voltage ranges. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this voltage supervisor is an essential component for systems that require reliable voltage monitoring to safeguard against undervoltage conditions.

This particular model comes in a compact TSOT-23 package, making it suitable for space-constrained applications. The LTC2935CTS8-2#TRMPBF is designed to be versatile, supporting four selectable threshold voltages that can be programmed via external resistors. This feature allows designers to tailor the voltage monitoring to the specific needs of their system without the need for multiple supervisor ICs.

One of the key attributes of the LTC2935CTS8-2#TRMPBF is its low power consumption, making it an ideal choice for battery-powered and portable devices where power efficiency is critical. The device boasts a quiescent current of only 6µA, which helps to extend battery life and reduce overall power costs.

The LTC2935CTS8-2#TRMPBF also features a built-in hysteresis to prevent false triggering due to transient conditions, ensuring stable operation even in noisy environments. The supervisor provides a reset output that remains asserted for a fixed timeout period after the monitored voltage falls below the configured threshold. This reset signal can be used to initiate corrective actions, such as rebooting a processor or disabling outputs, to prevent system malfunctions.

In terms of reliability, the LTC2935CTS8-2#TRMPBF operates over a wide temperature range, making it suitable for use in industrial and automotive applications. Its robust design ensures that it can withstand harsh conditions while maintaining accurate voltage supervision.

Overall, the LTC2935CTS8-2#TRMPBF from Analog Devices Inc. is a high-quality, reliable solution for voltage supervision in critical applications where voltage accuracy and power efficiency are paramount. Its programmable voltage thresholds and ultra-low power consumption make it a versatile and economical choice for a wide range of electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess