EN
  • EN
  • DE

LTC3130EUDC#TRPBF

Part No LTC3130EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 600MA 20QFN / Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 20-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 25V
Current - Output 600mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC3130
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337215-LTC3130EUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3130EUDC#TRPBF CAD Model

Description

Analog Devices Inc. LTC3130EUDC#TRPBF Overview

The LTC3130EUDC#TRPBF is a high-efficiency, low noise, 600mA buck-boost DC/DC converter from Analog Devices Inc., designed to extend battery life in portable devices by providing a wide input voltage range and seamless transitions between buck and boost modes. This versatile component is ideal for applications requiring a regulated output voltage with an input supply that varies above and below the output voltage.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, multi-cell alkaline/NiMH, or other applications with varying input voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, ensuring compatibility with a wide range of devices and power requirements.
  • High Efficiency: Its high efficiency design, up to 95%, helps in reducing power losses and improving battery life.
  • Low Noise Operation: The LTC3130EUDC#TRPBF utilizes low noise, constant frequency PWM control in buck and boost modes, minimizing interference with RF and other sensitive circuits.
  • Programmable Frequency: Users can set the switching frequency anywhere between 400kHz and 2.25MHz, allowing optimization between efficiency and external component size.
  • Thermal Performance: The device comes in a thermally enhanced 20-lead (3mm × 4mm) QFN package, providing excellent thermal performance.

Applications

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • Handheld Devices
  • GPS Receivers
  • Point of Sale Terminals

The LTC3130EUDC#TRPBF is a feature-rich power management solution that ensures reliable operation even in challenging power conditions. Its small footprint and high level of integration make it a perfect choice for space-constrained applications. The combination of its wide input voltage range, adjustable output, and high efficiency makes it an essential building block for portable power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3363 $53.3452
10+ $10.9426 $109.4260
15+ $10.6007 $159.0105
20+ $10.2587 $205.1740
26+ $9.9168 $257.8368
34+ $8.8909 $302.2906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess