EN
  • EN
  • DE

LTC3260HMSE#PBF

Part No LTC3260HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CHARGE PUMP INV DL 16MSOP  /  PMIC - Voltage Regulators - Linear Switching 1 Output Charge Pump 50kHz ~ 500kHz 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tube
Topology Charge Pump
Number of Outputs 1
Frequency - Switching 50kHz ~ 500kHz
Voltage/Current - Output 1 Adj, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 32V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3260
Other Names 505-LTC3260HMSE#PBF,-2735-LTC3260HMSE#PBF,LTC3260HMSEPBF,LTC3260HMSE#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249595-LTC3260HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3260HMSE#PBF CAD Model

Description

Product Overview: LTC3260HMSE#PBF from Analog Devices Inc.

The LTC3260HMSE#PBF is a robust, high voltage, low noise, dual output power supply that includes both a high voltage inverting charge pump and a low noise linear regulator. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this device is designed to cater to a wide range of applications, including industrial, automotive, and telecommunications systems.

With its ability to convert a positive input voltage into a negative output voltage, the LTC3260HMSE#PBF is an ideal solution for systems that require a dual supply from a single input rail. Its input voltage range spans from 4.5V to 32V, making it versatile enough to accommodate various power sources. The inverting charge pump delivers an output current up to 100mA with excellent power efficiency, thanks to its low quiescent current and adaptive biasing feature.

The LTC3260HMSE#PBF also includes a low noise linear regulator that can supply up to 50mA of output current. This regulator is designed to work in tandem with the charge pump to provide a low noise negative output, which is essential for sensitive analog circuits and precision applications. The device offers a range of output voltages, which can be set by the user with external resistors.

Featuring overtemperature and overcurrent protection, the LTC3260HMSE#PBF ensures reliable operation under various conditions. The device is housed in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Also, its extended operating temperature range makes it a great choice for industrial environments where temperatures can vary widely.

Overall, the LTC3260HMSE#PBF from Analog Devices Inc. is a versatile, efficient, and reliable solution for generating a dual supply voltage. Its integration of a high voltage inverting charge pump with a low noise linear regulator, combined with protection features and a compact footprint, make it a highly desirable component for a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2015 $57.4105
15+ $6.7294 $100.9410
24+ $6.5191 $156.4584
32+ $6.3088 $201.8816
41+ $6.0986 $250.0426
55+ $5.4677 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess