EN
  • EN
  • DE

LTC3265EDHC#TRPBF

Part No LTC3265EDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP INV 18DFN / Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Fixed -Vin, 2Vin 2 Output 100mA 18-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Ratiometric
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) -Vin, 2Vin
Current - Output 100mA
Frequency - Switching 50kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 18-WFDFN Exposed Pad
Supplier Device Package 18-DFN (5x3)
Base Product Number LTC3265
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3265EDHC#TRPBFDKR,LTC3265EDHC#TRPBF-ND,505-LTC3265EDHC#TRPBFTR,505-LTC3265EDHC#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317373-LTC3265EDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3265EDHC#TRPBF CAD Model

Description

Product Overview: LTC3265EDHC#TRPBF

The LTC3265EDHC#TRPBF is a versatile, high voltage, low noise dual output power supply from Analog Devices Inc. that is designed to cater to a wide range of applications requiring a compact, efficient, and reliable power solution. This integrated circuit is specifically engineered to convert a single positive input voltage into both a positive and negative output voltage, making it an ideal choice for systems that require a dual supply from a single rail.

Key Features

  • Wide Input Voltage Range: The LTC3265 can operate from an input voltage range of 4.5V to 32V, which allows it to be used in various applications with different power requirements.
  • Dual Output Voltages: It provides two outputs: a positive voltage up to +32V and a negative voltage down to -32V, which are both adjustable via external resistors.
  • Low Noise Operation: The device includes a low noise charge pump with a capacitor multiplier technology that significantly reduces the output noise, making it suitable for noise-sensitive applications such as precision instrumentation and data acquisition systems.
  • Integrated Boost and Inverting Converters: The LTC3265 features an integrated boost converter followed by an inverting charge pump, facilitating a simple and efficient design.
  • Overcurrent Protection: It offers robust protection features including overcurrent protection, which helps to safeguard the device and the system it powers.
  • Compact Package: The LTC3265EDHC#TRPBF comes in a 16-lead DFN package, which is ideal for space-constrained applications.

Applications

This power supply is highly suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Power Supplies
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Operational Amplifier Power Supplies

With its dual output capability, low noise performance, and a wide input voltage range, the LTC3265EDHC#TRPBF from Analog Devices Inc. is a flexible and reliable choice for designers looking to enhance the performance and efficiency of their power supply systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6176 $73.8528
5+ $20.1990 $100.9950
8+ $19.5678 $156.5424
11+ $18.9366 $208.3026
14+ $18.3054 $256.2756
19+ $16.4117 $311.8223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,964 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess