EN
  • EN
  • DE

LTC3308AEV#TRMPBF

Part No LTC3308AEV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4A, LOW VLTG SYNCH STEP-DOWN BUC / Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 4A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 4A
Frequency - Switching 1MHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3308
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3308AEV#TRMPBFTR,505-LTC3308AEV#TRMPBFCT,161-LTC3308AEV#TRMPBFCT,-2735-LTC3308AEV#TRMPBFCT,161-LTC3308AEV#TRMPBFDKR-ND,505-LTC3308AEV#TRMPBFDKR,-2735-LTC3308AEV#TRMPBFDKR,161-LTC3308AEV#TRMPBFTR,-2735-LTC3308AEV#TRMPBFTR,161-LTC3308AEV#TRMPBFDKR,161-LTC3308AEV#TRMPBFTR-ND,161-LTC3308AEV#TRMPBFCT-ND
Standard Package 500
Win Source Part Number 1317433-LTC3308AEV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3308AEV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3308AEV#TRMPBF

The LTC3308AEV#TRMPBF is a high-performance, step-down synchronous monolithic silent switcher from Analog Devices Inc. that offers a compact and efficient power management solution for a wide range of applications. This advanced integrated circuit (IC) is designed to deliver a continuous load current up to several amps with excellent efficiency, while maintaining a low noise operation, which is critical for sensitive RF and analog circuits.

Featuring a wide input voltage range, the LTC3308AEV#TRMPBF can operate from a supply voltage of up to 20V, making it suitable for various systems including automotive, industrial, and portable electronics that require a stable and reliable power source. The device's high switching frequency allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with minimal external components.

The LTC3308AEV#TRMPBF incorporates state-of-the-art technology to achieve high efficiency over a wide load range. Its current mode operation provides fast transient response and excellent loop stability. Additionally, the device features a low dropout mode, ensuring continuous operation even when the input voltage is close to the output voltage, which is particularly useful in battery-powered applications where maximizing the discharge of the battery is essential.

Built-in protection features of the LTC3308AEV#TRMPBF include overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the device and the system from various fault conditions. The IC also includes an adjustable soft-start capability to limit inrush current during startup, further enhancing system reliability.

Available in a thermally efficient package, the LTC3308AEV#TRMPBF is designed for easy implementation into a variety of designs. Its RoHS compliance and lead-free finish ensure that it meets current environmental standards for electronic components. With its combination of features, the LTC3308AEV#TRMPBF is an excellent choice for designers looking to implement a robust power supply in their next project.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7040 $53.5200
12+ $8.7828 $105.3936
18+ $8.5083 $153.1494
25+ $8.2339 $205.8475
32+ $7.9594 $254.7008
43+ $7.1360 $306.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess