EN
  • EN
  • DE

LTC3309AIV#TRMPBF

Part No LTC3309AIV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A STEP-DOWN / Buck Switching Regulator IC Positive Programmable 0.5V 1 Output 6A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 2.25V
Current - Output 6A
Frequency - Switching Up to 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3309
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3309AIV#TRMPBFTR,505-LTC3309AIV#TRMPBFDKR,-2735-LTC3309AIV#TRMPBFDKR,LTC3309AIV#TRMPBFTR-ND,-2735-LTC3309AIV#TRMPBFTR,LTC3309AIV#TRMPBFTR,LTC3309AIV#TRMPBFDKR-ND,LTC3309AIV#TRMPBFCT-ND,505-LTC3309AIV#TRMPBFCT,LTC3309AIV#TRMPBFCT,LTC3309AIV#TRMPBFDKR,-2735-LTC3309AIV#TRMPBFTR-ND,-2735-LTC3309AIV#TRMPBFCT
Standard Package 500
Win Source Part Number 1317436-LTC3309AIV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3309AIV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3309AIV#TRMPBF Overview

The LTC3309AIV#TRMPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced regulator is designed to provide efficient power management solutions for a wide range of applications, including portable devices, industrial systems, and automotive electronics.

Key Features

  • High Efficiency: The LTC3309AIV#TRMPBF features a synchronous rectification architecture which significantly improves efficiency, especially at low output voltages.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion applications as well as 3.3V or 5V intermediate bus systems.
  • Adjustable Output Voltage: The output voltage can be programmed between 0.6V to the input voltage, allowing for great flexibility to power various loads.
  • Compact Design: The LTC3309AIV#TRMPBF is available in a compact 3mm x 3mm QFN package, which is ideal for space-constrained applications.
  • Low Ripple Burst Mode® Operation: It features Analog Devices' proprietary Burst Mode operation, which maintains high efficiency at low output currents while keeping the output ripple to a minimum.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the IC under extreme thermal conditions.

Applications

The LTC3309AIV#TRMPBF is versatile and can be used in a variety of applications. Its high efficiency and low quiescent current make it ideal for battery-powered devices, while its robust design ensures reliable performance in automotive and industrial environments. Typical applications include:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed Power Systems
  • Point-of-Load Applications

Conclusion

With its high efficiency, wide input voltage range, and adjustable output voltage, the LTC3309AIV#TRMPBF from Analog Devices Inc. is a versatile power management solution that meets the needs of modern electronic devices. Its small footprint and feature-rich design make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3356 $52.0272
25+ $4.0559 $101.3975
39+ $3.9161 $152.7279
55+ $3.6364 $200.0020
72+ $3.4965 $251.7480
90+ $3.3566 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess