EN
  • EN
  • DE

LTC3419IDD-1#PBF

Part No LTC3419IDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.575V/1.8V DL 8DFN / Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 600mA 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.575V, 1.8V
Current - Output 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC3419
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 121
Win Source Part Number 1317509-LTC3419IDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3419IDD-1#PBF CAD Model

Description

Product Overview: LTC3419IDD-1#PBF

The LTC3419IDD-1#PBF is a high-performance, dual-channel, monolithic synchronous buck regulator from Analog Devices Inc. This compact and efficient power management IC is designed to provide precise voltage regulation for portable and space-constrained applications. Each channel of the LTC3419IDD-1#PBF is capable of delivering up to 600mA of continuous output current with a wide input voltage range from 2.5V to 5.5V, making it an ideal choice for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.

Key Features

  • Dual 600mA Output Current: Each channel can deliver up to 600mA, providing ample power for demanding applications.
  • Wide Input Voltage Range: With an operational range of 2.5V to 5.5V, it supports a variety of power sources.
  • High Efficiency: The synchronous operation provides enhanced efficiency by eliminating the need for an external diode.
  • Adjustable Switching Frequency: The user can set the frequency from 1MHz to 4MHz, allowing optimization between efficiency and external component size.
  • Low Dropout Operation: Its low dropout performance ensures continuous operation even when the input voltage is close to the output voltage.
  • Independent Shutdown Controls: Each channel can be independently shut down, providing flexibility in power management schemes.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating.

Applications

The LTC3419IDD-1#PBF is versatile and can be used in a variety of applications that require dual power rails and high efficiency. It is particularly well-suited for:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • GPS Receivers

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC3419IDD-1#PBF is no exception, featuring a robust design that meets the stringent requirements of portable and industrial applications. Its small 3mm x 3mm DFN package allows for a compact footprint on PCBs, providing a space-saving solution for modern electronic devices.

Conclusion

With its dual-channel design, high efficiency, and wide input voltage range, the LTC3419IDD-1#PBF from Analog Devices Inc. stands out as a powerful solution for managing power in compact and portable applications. Its adjustable frequency and independent channel control offer designers the flexibility to tailor the power supply to their specific needs, ensuring optimal performance and battery life.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess