EN
  • EN
  • DE

LTC3728LZEUH#PBF

Part No LTC3728LZEUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 28V
Frequency - Switching 260kHz ~ 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3728
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 73
Win Source Part Number 1317495-LTC3728LZEUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3728LZEUH#PBF CAD Model

Description

Introducing the LTC3728LZEUH#PBF from Analog Devices Inc.

The LTC3728LZEUH#PBF is a high-performance, dual synchronous step-down switching regulator controller that has been meticulously engineered by Analog Devices Inc. to deliver precision, reliability, and efficiency. This advanced component is designed to cater to a broad range of power management applications, making it an ideal choice for designers looking to optimize their power systems in terms of both performance and space.

Key Features

  • Versatile Power Supply: The LTC3728LZEUH#PBF is capable of generating two independent output voltages from a common input voltage, which can range from 4V to 36V. This flexibility makes it suitable for a variety of applications, including distributed power systems, DSL modems, and automotive equipment.
  • High Efficiency: With its synchronous operation, the device minimizes power losses by utilizing MOSFETs as synchronous rectifiers. This leads to increased efficiency, which is critical for reducing heat and improving the performance of the overall system.
  • Precise Control: The controller offers a precise 0.8V reference with a tight ±1% accuracy over a broad temperature range from -40°C to 85°C. This ensures consistent output and reliable operation under varying environmental conditions.
  • Optimized Design: The LTC3728LZEUH#PBF comes in a compact 36-lead SSOP package, which is optimized for space-constrained applications. Its small footprint does not compromise its performance or functionality.
  • Protection Features: It includes a range of protection features such as overcurrent protection and soft-start capability to ensure the longevity and safety of both the regulator and the end application.

Applications

The LTC3728LZEUH#PBF is versatile enough to be used in a variety of sectors and applications. It is particularly well-suited for telecommunications equipment, portable computers, and industrial systems where efficient power conversion is critical. Its robust design also makes it an excellent choice for harsh environments where temperature and voltage fluctuations are common.

Whether you're designing a complex server farm or a simple handheld device, the LTC3728LZEUH#PBF from Analog Devices Inc. offers the performance, efficiency, and reliability that modern electronic systems require. Its dual-channel capability, coupled with its protective features and high efficiency, makes it a top choice for engineers and designers looking to create sophisticated power management solutions.

For more detailed specifications and application notes, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3771 $61.5084
8+ $12.6172 $100.9376
13+ $12.2229 $158.8977
17+ $11.8286 $201.0862
22+ $11.4343 $251.5546
30+ $10.2514 $307.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,539 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess