EN
  • EN
  • DE

LTC3769EUF#PBF

Part No LTC3769EUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24QFN / Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC3769
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3769EUF#PBF-ND,505-LTC3769EUF#PBF,-2735-LTC3769EUF#PBF
Standard Package 91
Win Source Part Number 1317542-LTC3769EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3769EUF#PBF CAD Model

Description

Product Overview: LTC3769EUF#PBF by Analog Devices Inc.

The LTC3769EUF#PBF is a high-performance synchronous step-down switching regulator controller from Analog Devices Inc., designed to bring efficiency and precision to power management applications. This robust component is engineered to address a wide range of power supply requirements, offering a versatile solution for complex electronic systems.

Key Features:

  • Wide Input Voltage Range: The LTC3769EUF#PBF operates over a broad input voltage range, making it suitable for applications with varying power supply conditions.
  • High Efficiency: Its synchronous operation allows for higher efficiency compared to traditional non-synchronous regulators, which is critical for thermal management and energy-saving purposes.
  • Phase-Lockable Frequency: The 50kHz to 900kHz frequency of the device can be synchronized to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference (EMI).
  • Precise Control: With its voltage mode control, the LTC3769EUF#PBF offers precise regulation and a fast transient response, ensuring stable operation even under changing load conditions.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system against a variety of fault conditions.
  • Compact Package: Housed in a 24-lead QFN package, the LTC3769EUF#PBF is designed for space-constrained applications without compromising performance.

Applications:

The LTC3769EUF#PBF is ideal for use in a diverse array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Power Systems
  • Datacom and Telecom Power Supplies
  • High-Density Distributed Power Systems

Conclusion:

The LTC3769EUF#PBF from Analog Devices Inc. is a versatile and reliable solution for your power management challenges. Its combination of wide input voltage range, high efficiency, synchronization capabilities, and comprehensive protection features make it an excellent choice for designers looking to optimize their power systems for performance and reliability. Whether for industrial, automotive, or communication applications, the LTC3769EUF#PBF is designed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6244 $55.8732
7+ $15.2815 $106.9705
11+ $14.8040 $162.8440
14+ $14.3264 $200.5696
19+ $13.8489 $263.1291
25+ $12.4163 $310.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess