EN
  • EN
  • DE

LTC3773EUHF

Part No LTC3773EUHF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Voltage - Supply (Vcc/Vdd) 3.3V ~ 36V
Frequency - Switching 220kHz ~ 560kHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Tracking
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3773
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 52
Win Source Part Number 1317330-LTC3773EUHF
Ultra Librarian 3D Model Ultra Librarian LTC3773EUHF CAD Model

Description

Analog Devices Inc. LTC3773EUHF Product Overview

The LTC3773EUHF is a high-performance, multi-phase synchronous step-down switching regulator controller from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced controller is designed to drive all N-channel power MOSFET stages in a phase-lockable, fixed-frequency architecture that can be configured for up to 6-phase operation.

With its precision 0.8V reference and power-up sequencing capabilities, the LTC3773EUHF is particularly well-suited for applications that demand high efficiency and excellent thermal management. This makes it an ideal choice for complex systems such as high-density power supplies for servers, telecommunications, and industrial equipment.

The device features a range of sophisticated control and monitoring functions, including differential output voltage sensing for improved accuracy and overvoltage protection. Its current mode operation allows for excellent transient response, phase-to-phase current sharing, and the use of ceramic output capacitors, which are highly desirable for modern compact power supply designs.

Other notable features of the LTC3773EUHF include:

  • Adjustable operating frequency from 250kHz to 780kHz or can be synchronized to an external clock.
  • OPTI-LOOP® compensation allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Integrated N-channel MOSFET gate drivers with adaptive shoot-through protection to prevent cross-conduction.
  • Power good output voltage monitoring.
  • Tracking and soft-start capabilities to ensure smooth power-up sequencing.
  • Foldback current limiting for additional protection.

The LTC3773EUHF comes in a 38-lead QFN package, providing a compact solution that meets the needs of space-constrained applications without sacrificing performance. Its robust design and comprehensive feature set make it a versatile and reliable choice for engineers looking to develop advanced power management systems.

As with all Analog Devices products, the LTC3773EUHF is supported by a suite of design and simulation tools that help simplify the design process, enabling faster time-to-market for complex power solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,544 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess