EN
  • EN
  • DE

LTC3787EGN

Part No LTC3787EGN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT / Boost Regulator Positive Output Step-Up DC-DC Controller IC 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC3787
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350757-LTC3787EGN
Ultra Librarian 3D Model Ultra Librarian LTC3787EGN CAD Model

Description

Analog Devices Inc. LTC3787EGN High Performance Power Controller

The LTC3787EGN is a high-performance, multiphase synchronous boost controller manufactured by Analog Devices Inc., a leader in the design and production of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced power management component is designed to cater to a wide array of applications requiring efficient power conversion and distribution, including telecommunications, industrial systems, and automotive electronics.

The LTC3787EGN operates with a supply voltage ranging from 4.5V to 38V, making it versatile for various input power sources. Its ability to provide a stable output voltage through its synchronous rectification topology ensures high efficiency and reduced heat generation, which is critical in power-sensitive designs. The device can generate output voltages up to 60V, allowing it to drive high voltage applications with ease.

One of the standout features of the LTC3787EGN is its phase-lockable fixed frequency from 75kHz to 850kHz, which enables designers to set the switching frequency outside of critical frequency bands, such as AM radio, thereby avoiding potential interference issues. Additionally, the device offers selectable Continuous, Burst, or Discontinuous Mode operation, providing flexibility in balancing efficiency and output ripple based on the application's requirements.

The LTC3787EGN also boasts a powerful 1.1Ω onboard all N-channel gate driver, designed to drive large power MOSFETs for high current applications. Its current mode control provides excellent line and load transient response. Furthermore, the device has a range of protective features, including overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the reliability and longevity of the end application.

Available in a 28-lead SSOP package, the LTC3787EGN is engineered for robust performance in challenging environments. The device's compact footprint allows for efficient use of board space, which is particularly beneficial in space-constrained applications.

Overall, the LTC3787EGN from Analog Devices Inc. is a powerful solution for designers looking to implement an efficient, high voltage, multiphase synchronous boost converter in their power supply designs.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4632 $56.7792
13+ $7.7647 $100.9411
20+ $7.5221 $150.4420
28+ $7.2794 $203.8232
36+ $7.0368 $253.3248
48+ $6.3088 $302.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess